U.S. Plastic Corporation Ezi-action Drum Pumps 90032

Description
High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented pumping principle means no parts that wear. Made from polypropylene and low density polyethylene, that meet FDA standards, pumps can be used with confidence with food contact. Resistant to a wide range of acid, alkaline, caustic, and chlorine based chemicals, oils, crop chemicals, diesel and liquid fertilizers. Not to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. USe the 90033 Pour Spout Adaptor (sold separately) with this pump to connect to pour spout lids.
Description
High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented pumping principle means no parts that wear. Made from polypropylene and low density polyethylene, that meet FDA standards, pumps can be used with confidence with food contact. Resistant to a wide range of acid, alkaline, caustic, and chlorine based chemicals, oils, crop chemicals, diesel and liquid fertilizers. Not to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. USe the 90033 Pour Spout Adaptor (sold separately) with this pump to connect to pour spout lids.

Suppliers

Company
Product
Description
Supplier Links
Ezi-action Drum Pumps - 90032 - U.S. Plastic Corporation
Lima, OH, USA
Ezi-action Drum Pumps
90032
Ezi-action Drum Pumps 90032
High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented pumping principle means no parts that wear. Made from polypropylene and low density polyethylene, that meet FDA standards, pumps can be used with confidence with food contact. Resistant to a wide range of acid, alkaline, caustic, and chlorine based chemicals, oils, crop chemicals, diesel and liquid fertilizers. Not to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. USe the 90033 Pour Spout Adaptor (sold separately) with this pump to connect to pour spout lids.

High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented pumping principle means no parts that wear. Made from polypropylene and low density polyethylene, that meet FDA standards, pumps can be used with confidence with food contact. Resistant to a wide range of acid, alkaline, caustic, and chlorine based chemicals, oils, crop chemicals, diesel and liquid fertilizers. Not to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. USe the 90033 Pour Spout Adaptor (sold separately) with this pump to connect to pour spout lids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90032
Product Name Ezi-action Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details