U.S. Plastic Corporation Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1/2" Nom. Tube OD Black Polypropylene Bulkhead Connector is 2-3/4" overall in length and the hex size is 1-5/32". The thru hole is .375". The bulkhead hole size is 31/32"... | |
| 1/2" Nom. Tube OD White Nylon Bulkhead Connector is 2-3/4" overall in length and the hex size is 1-5/32". The thru hole is .375". The bulkhead hole size is 31/32"... | |
| 1/2" Nom. Tube OD x 1/2" Female NPTF Black Polypropylene Elbow is 1.50" center line to tube end and 1.27" center line to Female NPTF end. Hex size is 1". | |
| 1/2" Nom. Tube OD x 1/2" Female NPTF White Nylon Elbow is 1.50" center line to tube end and 1.27" center line to Female NPTF end. Hex size is 1". | |
| 1/2" Nom. Tube OD x 1/2" Male NPTF Black Polypropylene Male Branch Tee is 2.92" long and is 1.43" high center line to end. The thru hole is .375". The... | |
| 1/2" Nom. Tube OD x 1/2" Male NPTF Black Polypropylene Male Connector is 1.87" long. Hex size is 1". Thru hole size is .375". | |
| 1/2" Nom. Tube OD x 1/2" Male NPTF White Nylon Male Branch Tee is 2.92" long and is 1.43" high center line to end. The thru hole is .375". The... | |
| 1/2" Nom. Tube OD x 1/2" Male NPTF White Nylon Male Connector is 1.87" long. Hex size is 1". Thru hole size is .375". | |
| 1/2" Nom. Tube OD x 1/2" Nom. Tube OD Black Polypropylene Union Connector is 2.03" long and has a hex size of 1". The thru hole is .375". | |
| 1/2" Nom. Tube OD x 1/2" Nom. Tube OD Black Polypropylene Union Tee is 2.92" long and 1.46" high center line to end. The hex size is 1". The thru... | |
| 1/2" Nom. Tube OD x 1/2" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.56" center line to end. Hex size is 1-1/16". The thru hole size is... | |
| 1/2" Nom. Tube OD x 1/2" Nom. Tube OD Parker Union Elbow White Nylon Fitting is 1.56" center line to end. Hex size is 1-1/16". The thru hole size is... | |
| 1/2" Nom. Tube OD x 1/2" Nom. Tube OD White Nylon Union Connector is 2.03" long and has a hex size of 1". The thru hole is .375". | |
| 1/2" Nom. Tube OD x 1/2" Nom. Tube OD White Nylon Union Tee is 2.92" long and 1.46" high center line to end. The hex size is 1". The thru... | |
| 1/2" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Connector is 1.74" long. Hex size is 1". Thru hole size is .250". | |
| 1/2" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Connector is 1.61" long. Hex size is 1". Thru hole size is .170". | |
| 1/2" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Connector is 1.61" long. Hex size is 1". Thru hole size is .170". | |
| 1/2" Nom. Tube OD x 3/4" Male NPTF Black Polypropylene Male Connector is 1.89" long. Hex size is 1". Thru hole size is .375". | |
| 1/2" Nom. Tube OD x 3/4" Male NPTF White Nylon Male Connector is 1.89" long. Hex size is 1". Thru hole size is .375". | |
| 1/2" Nom. Tube OD x 3/8" Female NPTF Black Polypropylene Elbow is 1.50" center line to tube end and 1.16" center line to Female NPTF end. Hex size is 1". | |
| 1/2" Nom. Tube OD x 3/8" Female NPTF White Nylon Elbow is 1.50" center line to tube end and 1.16" center line to Female NPTF end. Hex size is 1". | |
| 1/2" Nom. Tube OD x 3/8" Male NPTF Black Polypropylene Male Branch Tee is 2.92" long and is 1.22" high center line to end. The thru hole is .375". The... | |
| 1/2" Nom. Tube OD x 3/8" Male NPTF Black Polypropylene Male Connector is 1.74" long. Hex size is 1". Thru hole size is .375". | |
| 1/2" Nom. Tube OD x 3/8" Male NPTF Black Polypropylene Male Run Tee is 2.74" long and 1.46" high center line to end. The thru hole is .375". The hex... | |
| 1/2" Nom. Tube OD x 3/8" Male NPTF White Nylon Male Branch Tee is 2.92" long and is 1.22" high center line to end. The thru hole is .375". The... | |
| 1/2" Nom. Tube OD x 3/8" Male NPTF White Nylon Male Connector is 1.74" long. Hex size is 1". Thru hole size is .375". | |
| 1/2" Nom. Tube OD x 3/8" Male NPTF White Nylon Male Run Tee is 2.74" long and 1.46" high center line to end. The thru hole is .375". The hex... | |
| 1/2" Nom. Tube OD x 3/8" Nom. OD Tube Black Polypropylene Reducer Union Connector is 1.95" long and has a hex size of 1". The thru hole is .250". | |
| 1/2" Nom. Tube OD x 3/8" Nom. Tube OD Black Polypropylene Union Tee is 2.92" long and 1.39" high center line to end. The hex size is 1". The thru... | |
| 1/2" Nom. Tube OD x 3/8" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.37" center line to 1/2" end and 1.56" center line to 3/8" end. | |
| 1/2" Nom. Tube OD x 3/8" Nom. Tube OD Parker Union Reducer Elbow White Nylon Fitting is 1.37" center line to 1/2" end and 1.56" center line to 3/8" end. | |
| 1/2" Nom. Tube OD x 3/8" Nom. Tube OD White Nylon Reducer Union Connector is 1.95" long and has a hex size of 1". The thru hole is .250". | |
| 1/2" Nom. Tube OD x 3/8" Nom. Tube OD White Nylon Union Tee is 2.92" long and 1.39" high center line to end. The hex size is 1". The thru... | |
| 1/2" OD Tube Jaco Nylon Bulkhead Union Tube Fitting has a 3/4-20 thread size. It is 1-7/8" long and has a 15/16" hex size. Thru hole size is .375". | |
| 1/2" OD Tube Jaco Nylon Elbow Tube Fitting is 1-1/16" center line to end. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Nylon Nut is 15/16 across flats and 7/8" long. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Nylon Tee Tube Fitting is 2-1/8" long. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Nylon Union Tube Fitting is 1-7/16" long and has a 15/16" hex size. Thread is 3/4-20. | |
| 1/2" OD Tube Jaco Polypropylene Bulkhead Union Tube Fitting has a 3/4-20 thread size. It is 1-7/8" long and has a 15/16" hex size. Thru hole size is .375". | |
| 1/2" OD Tube Jaco Polypropylene Elbow Tube Fitting is 1-1/16" center line to end. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Polypropylene Nut is 15/16 across flats and 7/8" long. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Polypropylene Tee Tube Fitting is 2-1/8" long. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Polypropylene Union Tube Fitting is 1-7/16" long and has a 15/16" hex size. Thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" FPT Jaco Nylon Elbow Tube Fitting is 1-1/16" center line to tube end and 1-21/64" centerline to FPT end. Hex size for FPT end is... | |
| 1/2" OD Tube x 1/2" FPT Jaco Nylon Female Coupling Tube Fitting is 1-9/32" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" FPT Jaco Polypropylene Elbow Tube Fitting is 1-1/16" center line to tube end and 1-21/64" centerline to FPT end. Hex size for FPT end is... | |
| 1/2" OD Tube x 1/2" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-9/32" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Nylon Connector Tube Fitting is 1-5/8" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Nylon Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/4" center line to MPT end. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 2-3/8" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 2-7/32" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Polypropylene Connector Tube Fitting is 1-5/8" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Polypropylene Elbow Tube Fitting is 1-5/64" center line to tube end and 1-1/8" center line to MPT end. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 2-3/8" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 2-7/32" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/4" MPT Jaco Nylon Connector Tube Fitting is 1-27/64" long and has a 15/16" hex size. The thru hole is .312". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/4" MPT Jaco Nylon Elbow Tube Fitting is 1-3/32" center line to tube end and 1-1/8" center line to MPT end. Nut thread 3/4-20. | |
| 1/2" OD Tube x 1/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-27/64" long and has a 15/16" hex size. The thru hole is .312". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/4" MPT Jaco Polypropylene Elbow Tube Fitting is 1-3/32" center line to tube end and 1-1/8" center line to MPT end. Nut thread 3/4-20. | |
| 1/2" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 1-15/64" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-15/64" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 3/8" FPT Jaco Nylon Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end... | |
| 1/2" OD Tube x 3/8" FPT Jaco Nylon Female Coupling Tube Fitting is 1-9/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" FPT Jaco Polypropylene Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end... | |
| 1/2" OD Tube x 3/8" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-9/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Nylon Connector Tube Fitting is 1-15/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Nylon Elbow Tube Fitting is 1-5/64" center line to tube end and 1-1/8" center line to MPT end. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Nylon Tee Tube Fitting is 2-1/4" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Nylon Tee Tube Fitting is 2-13/64" long. Nut thread 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-15/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Polypropylene Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Polypropylene Tee Tube Fitting is 2-1/4" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Polypropylene Tee Tube Fitting is 2-13/64" long. Nut thread 3/4-20. | |
| 1/2" Tube OD x 3/8" Tube ID Jaco Nylon Insert Tube Fitting is 9/16" long and has an inside diameter of .300". | |
| 1/2" Tube OD x 3/8" Tube ID Jaco Polypropylene Insert Tube Fitting is 9/16" long and has an inside diameter of .300". | |
| 1/4" Nom. Tube OD Black Polypropylene Bulkhead Connector is 2-11/64" overall in length and the hex size is 13/16". The thru hole is .170". The bulkhead hole size is 21/32"... | |
| 1/4" Nom. Tube OD White Nylon Bulkhead Connector is 2-11/64" overall in length and the hex size is 13/16". The thru hole is .170". The bulkhead hole size is 21/32"... | |
| 1/4" Nom. Tube OD x 1/4" Female NPTF Black Polypropylene Elbow is 1.10" center line to tube end and .94" center line to Female NPTF end. Hex size is 11/16". | |
| 1/4" Nom. Tube OD x 1/4" Female NPTF White Nylon Elbow is 1.10" center line to tube end and .94" center line to Female NPTF end. Hex size is 11/16". | |
| 1/4" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Branch Tee is 2.18" long and is 1.06" high center line to end. The thru hole is .170". The... | |
| 1/4" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Connector is 1.48" long. Hex size is 11/16". Thru hole size is .170". | |
| 1/4" Nom. Tube OD x 1/4" Male NPTF White Nylon Male Branch Tee is 2.18" long and is 1.06" high center line to end. The thru hole is .170". The... | |
| 1/4" Nom. Tube OD x 1/4" Male NPTF White Nylon Male Connector is 1.48" long. Hex size is 11/16". Thru hole size is .170". | |
| 1/4" Nom. Tube OD x 1/4" Nom. Tube OD Black Polypropylene Union Connector is 1.62" long and has a hex size of 11/16". The thru hole is .170". | |
| 1/4" Nom. Tube OD x 1/4" Nom. Tube OD Black Polypropylene Union Tee is 2.18" long and the 1.09" high center line to end. The hex size is 11/16". The... | |
| 1/4" Nom. Tube OD x 1/4" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is... | |
| 1/4" Nom. Tube OD x 1/4" Nom. Tube OD Parker Union Elbow White Nylon Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is... | |
| 1/4" Nom. Tube OD x 1/4" Nom. Tube OD White Nylon Union Connector is 1.62" long and has a hex size of 11/16". The thru hole is .170". | |
| 1/4" Nom. Tube OD x 1/4" Nom. Tube OD White Nylon Union Tee is 2.18" long and the 1.09" high center line to end. The hex size is 11/16". The... | |
| 1/4" Nom. Tube OD x 1/8" Female NPTF Black Polypropylene Elbow is 1.10" center line to tube end and .84" center line to Female NPTF end. Hex size is 11/16". | |
| 1/4" Nom. Tube OD x 1/8" Female NPTF White Nylon Elbow is 1.10" center line to tube end and .84" center line to Female NPTF end. Hex size is 11/16". | |
| 1/4" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Branch Tee is 2.18" long and is .89" high center line to end. The thru hole is .170". The... | |
| 1/4" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Connector is 1.51" long. Hex size is 11/16". Thru hole size is .170". | |
| 1/4" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Run Tee is 1.98" long and 1.09" high center line to end. The thru hole is .170". The hex... | |
| 1/4" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Branch Tee is 2.18" long and is .89" high center line to end. The thru hole is .170". The... | |
| 1/4" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Connector is 1.51" long. Hex size is 11/16". Thru hole size is .170". | |
| 1/4" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Run Tee is 1.98" long and 1.09" high center line to end. The thru hole is .170". The hex... | |
| 1/4" OD Jaco Nylon Bulkhead Union Tube Fitting has a 7/16-20 thread size. It is 1-31/64" long and it has a 5/8" hex size. Thru hole size is .170". | |
| 1/4" OD Jaco Polypropylene Bulkhead Union Tube Fitting has a 7/16-20 thread size. It is 1-31/64" long and it has a 5/8" hex size. Thru hole size is .170". | |
| 1/4" OD Tube Jaco Kynar Union Tube Fitting is 63/64" long and has a 5/8" Hex size. Thread is 7/16-20. | |
| 1/4" OD Tube Jaco Nylon Elbow Tube Fitting is 13/16" center line to end. Thread size is 7/16-20. | |
| 1/4" OD Tube Jaco Nylon Nut is 5/8" across the flats and 5/8" long. Thread size is 7/16-24. | |
| 1/4" OD Tube Jaco Nylon Tee Tube Fitting is 1-7/16" long. Thread size is 7/16-20. | |
| 1/4" OD Tube Jaco Nylon Union Tube Fitting is 63/64" long and has a 5/8" hex size. Thread is 7/16-20. | |
| 1/4" OD Tube Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to end. Thread size is 7/16-20. | |
| 1/4" OD Tube Jaco Polypropylene Nut is 5/8" across the flats and 5/8" long. Thread size is 7/16-20. | |
| 1/4" OD Tube Jaco Polypropylene Tee Tube Fitting is 1-7/16" long. Thread size is 7/16-20. | |
| 1/4" OD Tube Jaco Polypropylene Union Tube Fitting is 63/64" long and has a 5/8" Hex size. Thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" FPT Jaco Nylon Elbow Tube Fitting is 13/16" center line to tube end and 31/32" center line to FPT end. Hex size on FPT end... | |
| 1/4" OD Tube x 1/4" FPT Jaco Nylon Female Coupling Tube Fitting is 1-3/32" long and has a 51/64" hex size. The thru size is .170". Nut thread size is... | |
| 1/4" OD Tube x 1/4" FPT Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to tube end and 31/32" center line to FPT end. Hex size on FPT end... | |
| 1/4" OD Tube x 1/4" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-3/32" long and has a 51/64" hex size. The thru size is .170". Nut thread size is... | |
| 1/4" OD Tube x 1/4" MPT Jaco Nylon Connector Tube Fitting is 1-3/16" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Nylon Elbow Tube Fitting is 13/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-21/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-3/16" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-21/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" FPT Jaco Nylon Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. Hex size on FPT end... | |
| 1/4" OD Tube x 1/8" FPT Jaco Nylon Female Coupling Tube Fitting is 59/64" long and has a 43/64" hex size. The thru size is .170". Nut thread size is... | |
| 1/4" OD Tube x 1/8" FPT Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. HEx size on FPT end... | |
| 1/4" OD Tube x 1/8" FPT Jaco Polypropylene Female Coupling Tube Fitting is 59/64" long and has a 43/64" hex size. The thru size is .170". Nut thread size is... | |
| 1/4" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 63/64" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Nylon Elbow Tube Fitting is 13/16" center line to tube end and 13/16" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Nylon Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Nylon Tee Tube Fitting is 1-29/64" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 63/64" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to tube end and 13/16" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Polypropylene Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Polypropylene Tee Tube Fitting is 1-29/64" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 3/8" MPT Jaco Nylon Connector Tube Fitting is 1-13/64" long and has a 13/16" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 3/8" MPT Jaco Nylon Elbow Tube Fitting is 55/64" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 3/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-13/64" long and has a 13/16" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" Tube OD x .170" Tube ID Jaco Nylon Insert Tube Fitting is 3/8" long and has an inside diameter of 1/8". | |
| 1/4" Tube OD x .170" Tube ID Jaco Polypropylene Insert Hose Fitting is 3/8" long and has an inside diameter of 1/8". | |
| 1/4"OD Tube x 3/8" MPT Jaco Polypropylene Elbow Tube Fitting is 55/64" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 7/16-20. | |
| 1/8" OD Tube Jaco Nylon Nut is 7/16 across the flats and 33/64" long. Thread size is 5/16-24. | |
| 1/8" OD Tube Jaco Nylon Tee Tube Fitting is 1-1/8" long. Thread size is 5/16-24. | |
| 1/8" OD Tube Jaco Polypropylene Nut is 7/16 across the flats and 33/64" long. Thread size is 5/16-24. | |
| 1/8" OD Tube Jaco Polypropylene Tee Tube Fitting is 1-1/8" long. Thread size is 5/16-24. | |
| 1/8" OD Tube x 1/4" FPT Jaco Nylon Elbow Tube Fitting is 51/64" center line to tube end and 31/32" center line to FPT end. Hex size for FPT end... | |
| 1/8" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 7/8" long and has a 7/16" hex size. The thru hole is .109". Nut thread size is 5/16-24. | |
| 1/8" OD Tube x 1/8" MPT Jaco Nylon Elbow Tube Fitting is 9/16" center line to tube end and 5/8" center lint to MPT end. Nut thread is 5/16-24. | |
| 1/8" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 7/8" long and has a 7/16" hex size. The thru hole is .109". Nut thread size is 5/16-24. | |
| 1/8" OD Tube x 1/8" MPT Jaco Polypropylene Elbow Tube Fitting is 9/16" center line to tube end and 5/8" center lint to MPT end. Nut thread is 5/16-24. | |
| 3/4" OD Tube Jaco Nylon Bulkhead Union Tube Fitting has a 1-1/16-20 thread size. It is 2-13/64" long and has a 1-5/16" hex size. Thru hole size is .625". | |
| 3/4" OD Tube Jaco Nylon Tee Tube Fitting is 3-3/32" long. Thread size is 1-1/16-20. | |
| 3/4" OD Tube Jaco Nylon Union Tube Fitting is 1-3/4" long and has a 1-5/16" hex size. Thread is 1-1/16-20. | |
| 3/4" OD Tube Jaco Polypropylene Bulkhead Union Tube Fitting has a 1-1/16-20 thread size. It is 2-13/64" long and has a 1-5/16" hex size. Thru hole size is .625". | |
| 3/4" OD Tube Jaco Polypropylene Tee Tube Fitting is 3-3/32" long. Thread size is 1-1/16-20. | |
| 3/4" OD Tube Jaco Polypropylene Union Tube Fitting is 1-3/4" long and has a 1-5/16" hex size. Thread is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Nylon Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Polypropylene Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Nylon Connector Tube Fitting is 1-5/16" long and has a 1-5/16" hex size. The thru hole is .625". Nut thread size is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Nylon Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Nylon Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-5/16" long and has a 1-5/16" hex size. The thru hole is .625". Nut thread size is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Polypropylene Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Polypropylene Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20. | |
| 3/8" Nom. Tube OD Black Polypropylene Bulkhead Connector is 2-39/64" overall in length and the hex size is 15/16". The thru hole is .250". The bulkhead hole size 25/32" and... | |
| 3/8" Nom. Tube OD White Nylon Bulkhead Connector is 2-39/64" overall in length and the hex size is 15/16". The thru hole is .250". The bulkhead hole size 25/32" and... | |
| 3/8" Nom. Tube OD x 1/2" Male NPTF Black Polypropylene Male Connector is 1.78" long. Hex size is 1". Thru hole size is .250". | |
| 3/8" Nom. Tube OD x 1/2" Male NPTF White Nylon Male Connector is 1.78" long. Hex size is 1". Thru hole size is .250". | |
| 3/8" Nom. Tube OD x 1/4" Female NPTF Black Polypropylene Elbow is 1.30" center line to tube end and 1.06" center line to Female NPTF end. Hex size is 13/16". | |
| 3/8" Nom. Tube OD x 1/4" Female NPTF White Nylon Elbow is 1.30" center line to tube end and 1.06" center line to Female NPTF end. Hex size is 13/16". | |
| 3/8" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Branch Tee is 2.60" long and is 1.12" high center line to end. The thru hole is .250". The... | |
| 3/8" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Connector is 1.67" long. Hex size is 13/16". Thru hole size is .250". | |
| 3/8" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Run Tee is 2.47" long and 1.30" high center line to end. The thru hole is .250". The hex... | |
| 3/8" Nom. Tube OD x 1/4" Male NPTF White Nylon Male Branch Tee is 2.60" long and is 1.12" high center line to end. The thru hole is .250". The... | |
| 3/8" Nom. Tube OD x 1/4" Male NPTF White Nylon Male Run Tee is 2.47" long and 1.30" high center line to end. The thru hole is .250". The hex... | |
| 3/8" Nom. Tube OD x 1/4" Nom. Tube OD Black Polypropylene Reducer Union Connector is 1.80" long and has a hex size of 13/16". The thru hole is .170". | |
| 3/8" Nom. Tube OD x 1/4" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.06" center line to 3/8" end and 1.28" center line to 1/4" end. | |
| 3/8" Nom. Tube OD x 1/4" Nom. Tube OD Parker Union Reducer Elbow White Nylon Fitting is 1.06" center line to 3/8" end and 1.28" center line to 1/4" end. | |
| 3/8" Nom. Tube OD x 1/4" Nom. Tube OD White Nylon Reducer Union Connector is 1.80" long and has a hex size of 13/16". The thru hole is .170". | |
| 3/8" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Connector is 1.50" long. Hex size is 13/16". Thru hole size is .170". | |
| 3/8" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Connector is 1.50" long. Hex size is 13/16". Thru hole size is .170". | |
| 3/8" Nom. Tube OD x 3/4" Male NPTF Black Polypropylene Male Connector is 1.84" long. Hex size is 1". Thru hole size is .250". | |
| 3/8" Nom. Tube OD x 3/4" Male NPTF White Nylon Male Connector is 1.84" long. Hex size is 1". Thru hole size is .250". | |
| 3/8" Nom. Tube OD x 3/8" Female NPTF Black Polypropylene Elbow is 1.30" center line to tube end and 1.03" center line to Female NPTF end. Hex size is 13/16". | |
| 3/8" Nom. Tube OD x 3/8" Female NPTF White Nylon Elbow is 1.30" center line to tube end and 1.03" center line to Female NPTF end. Hex size is 13/16". | |
| 3/8" Nom. Tube OD x 3/8" Male NPTF Black Polypropylene Male Branch Tee is 2.60" long and is 1.10" high center line to end. The thru hole is .250". The... | |
| 3/8" Nom. Tube OD x 3/8" Male NPTF Black Polypropylene Male Connector is 1.67" long. Hex size is 13/16". Thru hole size is .250". | |
| 3/8" Nom. Tube OD x 3/8" Male NPTF White Nylon Male Branch Tee is 2.60" long and is 1.10" high center line to end. The thru hole is .250". The... | |
| 3/8" Nom. Tube OD x 3/8" Male NPTF White Nylon Male Connector is 1.67" long. Hex size is 13/16". Thru hole size is .250". | |
| 3/8" Nom. Tube OD x 3/8" Nom. Tube OD Black Polypropylene Union Connector is 1.92" long and has a hex size of 13/16". The thru hole is .250". | |
| 3/8" Nom. Tube OD x 3/8" Nom. Tube OD Black Polypropylene Union Tee is 2.60" long and 1.30" high center line to end. The hex size is 13/16". The thru... | |
| 3/8" Nom. Tube OD x 3/8" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.28" center line to end. Hex size is 7/8". The thru hole size is... | |
| 3/8" Nom. Tube OD x 3/8" Nom. Tube OD Parker Union Elbow White Nylon Fitting is 1.28" center line to end. Hex size is 7/8". The thru hole size is... | |
| 3/8" Nom. Tube OD x 3/8" Nom. Tube OD White Nylon Union Connector is 1.92" long and has a hex size of 13/16". The thru hole is .250". | |
| 3/8" Nom. Tube OD x 3/8" Nom. Tube OD White Nylon Union Tee is 2.60" long and 1.30" high center line to end. The hex size is 13/16". The thru... | |
| 3/8" Nom. Tube OD x 5/16" Nom. Tube OD Black Polypropylene Reducer Union Connector is 1.80" long and has a hex size of 13/16". The thru hole is .190". | |
| 3/8" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.06" center line to 3/8" end and 1.28" center line to 5/16" end. | |
| 3/8" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Reducer Elbow White Nylon Fitting is 1.06" center line to 3/8" end and 1.28" center line to 5/16" end. | |
| 3/8" Nom. Tube OD x 5/16" Nom. Tube OD White Nylon Reducer Union Connector is 1.80" long and has a hex size of 13/16". The thru hole is .190". | |
| 3/8" OD Tube Jaco Kynar Union Tube Fitting is 1-15/64" long and has a 13/16 hex size. THread is 5/8-20. | |
| 3/8" OD Tube Jaco Nylon Bulkhead Union Tube Fitting has a 5/8-20 thread size. It is 1-49/64" long and has a 13/16" hex size. Thru hole size is .250". | |
| 3/8" OD Tube Jaco Nylon Elbow Tube Fitting is 15/16" center line to end. Thread size is 5/8-20. | |
| 3/8" OD Tube Jaco Nylon Nut is 13/16 across flats and 47/64" long. Thread size is 5/8-20. | |
| 3/8" OD Tube Jaco Nylon Tee Tube Fitting is 1-59/64" long. Thread size is 5/8-20. | |
| 3/8" OD Tube Jaco Nylon Union Tube Fitting is 1-15/64" long and has a 13/16 hex size. THread is 5/8-20. | |
| 3/8" OD Tube Jaco Polypropylene Bulkhead Union Tube Fitting has a 5/8-20 thread size. It is 1-49/64" long and has a 13/16" hex size. Thru hole size is .250". | |
| 3/8" OD Tube Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to end. Thread size is 5/8-20. | |
| 3/8" OD Tube Jaco Polypropylene Tee Tube Fitting is 1-59/64" long. Thread size is 5/8-20. | |
| 3/8" OD Tube Jaco Polypropylene Union Tube Fitting is 1-15/64" long and has a 13/16 hex size. THread is 5/8-20. | |
| 3/8" OD Tube x 1/2" FPT Jaco Nylon Female Coupling Tube Fitting is 1-17/64" long and has a 1-1/16" hex size. The thru hole is .250". Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/2" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-17/64" long and has a 1-1/16" hex size. The thru hole is .250". Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/2" MPT Jaco Nylon Connector Tube Fitting is 1-19/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/2" MPT Jaco Polypropylene Connector Tube Fitting is 1-19/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/4" FPT Jaco Nylon Elbow Tube Fitting is 1" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end... | |
| 3/8" OD Tube x 1/4" FPT Jaco Nylon Female Coupling Tube Fitting is 1-13/64" long and has a 3/4" hex size. The thru hole is .250". But thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" FPT Jaco Polypropylene Elbow Tube Fitting is 1" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end... | |
| 3/8" OD Tube x 1/4" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size... | |
| 3/8" OD Tube x 1/4" MPT Jaco Nylon Connector Tube Fitting is 1-5/16" long and has a 13/16" hex size. The thru hole is .312". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Nylon Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-15/16" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 2" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-5/16" long and has a 13/16" hex size. The thru hole is .312". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-15/16" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 2" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 1-9/64" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-9/64" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 3/8" FPT Jaco Nylon Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to FPT end. Hex size on FPT end... | |
| 3/8" OD Tube x 3/8" FPT Jaco Nylon Female Coupling Tube Fitting is 1-7/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" FPT Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to FPT end. Hex size on FPT end... | |
| 3/8" OD Tube x 3/8" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-7/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Nylon Connector Tube Fitting is 1-11/32" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Nylon Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Nylon Tee Tube Fitting is 2-1/8" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-11/32" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Polypropylene Tee Tube Fitting is 1-29/32" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Polypropylene Tee Tube Fitting is 2-1/8" long. Nut thread is 5/8-20. | |
| 3/8" Tube OD x 1/4" Tube ID Jaco Nylon Insert Tube Fitting is 1/2" long and and has an inside diameter of .200". | |
| 3/8" Tube OD x 1/4" Tube ID Jaco Polypropylene Insert Tube Fitting is 1/2" long and and has an inside diameter of .200". | |
| 3/8"OD Tube x 3/8" MPT Jaco Nylon Tee Tube Fitting is 1-29/32" long. Nut thread is 5/8-20. | |
| 5/16" Nom. Tube OD Black Polypropylene Bulkhead Connector is 2-11/64" overall in length and the hex size is 13/16". The thru hole is .187". The bulkhead hole size is 21/32"... | |
| 5/16" Nom. Tube OD White Nylon Bulkhead Connector is 2-11/64" overall in length and the hex size is 13/16". The thru hole is .187". The bulkhead hole size is 21/32"... | |
| 5/16" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Branch Tee is 2.18" long and is 1.06" high center line to end. The thru hole is .187". The... | |
| 5/16" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Connector is 1.50" long. Hex size is 11/16". Thru hole size is .250". | |
| 5/16" Nom. Tube OD x 1/4" Male NPTF White Nylon Male Branch Tee is 2.18" long and is 1.06" high center line to end. The thru hole is .187". The... | |
| 5/16" Nom. Tube OD x 1/4" Male NPTF White Nylon Male Connector is 1.50" long. Hex size is 11/16". Thru hole size is .250". | |
| 5/16" Nom. Tube OD x 1/4" Nom. OD Tube White Nylon Reducer Union Connector is 1.62" long and has a hex size of 11/16". The thru hole is .170". | |
| 5/16" Nom. Tube OD x 1/4" Nom. Tube OD Black Polypropylene Reducer Union Connector is 1.62" long and has a hex size of 11/16". The thru hole is .170". | |
| 5/16" Nom. Tube OD x 1/4" Nom. Tube OD Parker Union Reducer Elbow Black Polypropylene Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size... | |
| 5/16" Nom. Tube OD x 1/4" Nom. Tube OD Parker Union Reducer Elbow White Nylon Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size... | |
| 5/16" Nom. Tube OD x 1/8" Female NPTF Black Polypropylene Elbow is 1.10" center line to tube end and .84" center line to Female NPTF end. Hex size is 11/16". | |
| 5/16" Nom. Tube OD x 1/8" Female NPTF White Nylon Elbow is 1.10" center line to tube end and .84" center line to Female NPTF end. Hex size is 11/16". | |
| 5/16" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Branch Tee is 2.18" long and is .89" high center line to end. The thru hole is .170". The... | |
| 5/16" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Connector is 1.38" long. Hex size is 11/16". Thru hole size is .170". | |
| 5/16" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Branch Tee is 2.18" long and is .89" high center line to end. The thru hole is .170". The... | |
| 5/16" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Connector is 1.38" long. Hex size is 11/16". Thru hole size is .170". | |
| 5/16" Nom. Tube OD x 5/16" Nom. Tube OD Black Polypropylene Union Connector is 162." long and has a hex size of 11/16". Thru hole is .190". | |
| 5/16" Nom. Tube OD x 5/16" Nom. Tube OD Black Polypropylene Union Tee is 2.18" long and 1.09" high center line to end. The hex size is 11/16". The thru... | |
| 5/16" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is... | |
| 5/16" Nom. Tube OD x 5/16" Nom. Tube OD Parker Union Elbow White Nylon Fitting is 1.06" center line to end. Hex size is 3/4". The thru hole size is... | |
| 5/16" Nom. Tube OD x 5/16" Nom. Tube OD White Nylon Union Connector is 162." long and has a hex size of 11/16". Thru hole is .190". | |
| 5/16" Nom. Tube OD x 5/16" Nom. Tube OD White Nylon Union Tee is 2.18" long and 1.09" high center line to end. The hex size is 11/16". The thru... | |
| 5/16" OD Tube Jaco Kynar Union Tube Fitting is 1-32" long and has a 11/16" hex size. Thread is 1/2-20. | |
| 5/16" OD Tube Jaco Nylon Bulkhead Union Tube Fitting has a 1/2-20 thread size. It is 1-5/8" long and has a 11/16" hex size. Thru holes size is .232". | |
| 5/16" OD Tube Jaco Nylon Elbow Tube Fitting is 29/32" center line to end. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Nylon Nut is 45/64" across the flats and 11/16" long. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Nylon Tee Tube Fitting is 1-19/32" long. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Nylon Union Tube Fitting is 1-32" long and has a 11/16" hex size. Thread is 1/2-20. | |
| 5/16" OD Tube Jaco Polypropylene Bulkhead Union Tube Fitting has a 1/2-20 thread size. It is 1-5/8" long and has a 11/16" hex size. Thru holes size is .232". | |
| 5/16" OD Tube Jaco Polypropylene Elbow Tube Fitting is 29/32" center line to end. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Polypropylene Nut is 45/64" across the flats and 11/16" long. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Polypropylene Tee Tube Fitting is 1-19/32" long. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Polypropylene Union Tube Fitting is 1-32" long and has a 11/16" hex size. Thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" FPT Jaco Nylon Elbow Tube Fitting is 15/16" center line to tube end and 1" center line to FPT end. Hex size on FPT end... | |
| 5/16" OD Tube x 1/4" FPT Jaco Nylon Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size... | |
| 5/16" OD Tube x 1/4" FPT Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to tube end and 1" center line to FPT end. Hex size on FPT end... | |
| 5/16" OD Tube x 1/4" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size... | |
| 5/16" OD Tube x 1/4" MPT Jaco Nylon Connector Tube Fitting is 1-3/16" long and has a 31/64" hex size. The thru hole is .232". Nut thread size is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Nylon Elbow Tube Fitting is 29/32" center line to tube end and 1-5/64" center line to MPT end. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-3/16" long. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-39/64" long. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-3/16" long and has a 31/64" hex size. The thru hole is .232". Nut thread size is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Polypropylene Elbow Tube Fitting is 29/32" center line to tube end and 1-5/64" center line to MPT end. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-3/16" long. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-39/64" long. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 1" long and has a 11/16" hex size. The thru hole is .250". Nut thread size is 1/2-20. | |
| 5/16" OD Tube x 1/8" MPT Jaco Nylon Elbow Tube Fitting is 29/32" center line to tube end and 29/32" center lint to mpt end. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 1" long and has a 11/16" hex size. The thru hole is .250". Nut thread size is 1/2-20. | |
| 5/16" OD Tube x 1/8" MPT Jaco Polypropylene Elbow Tube Fitting is 29/32" center line to tube end and 29/32" center lint to mpt end. Nut thread is 1/2-20. | |
| 5/16" Tube OD x 3/16" Tube ID Jaco Nylon Insert Tube Fitting is 13/32" long and has an inside diameter of 9/64". | |
| 5/16" Tube OD x 3/16" Tube ID Jaco Polypropylene Insert Hose Fitting is 13/32" long and has an inside diameter of 9/64". | |
| 5/8" Nom. Tube OD x 1/2" Female NPTF Black Polypropylene Elbow is 1.70" center line to tube end and 1.70" center line to Female NPTF end. Hex size is 1-1/8". | |
| 5/8" Nom. Tube OD x 1/2" Female NPTF White Nylon Elbow is 1.70" center line to tube end and 1.34" center line to Female NPTF end. Hex size is 1-1/8". | |
| 5/8" Nom. Tube OD x 1/2" Male NPTF Black Polypropylene Male Branch Tee is 3.36" long and is 1.41" high center line to end. The thru hole is .500". The... | |
| 5/8" Nom. Tube OD x 1/2" Male NPTF Black Polypropylene Male Connector is 2.01" long. Hex size is 1-1/8". Thru hole size is .500". | |
| 5/8" Nom. Tube OD x 1/2" Male NPTF Black Polypropylene Male Run Tee is 3.18" long and 1.68" high center line to end. The thru hole is .50". The hex... | |
| 5/8" Nom. Tube OD x 1/2" Male NPTF White Nylon Male Branch Tee is 3.36" long and is 1.41" high center line to end. The thru hole is .500". The... | |
| 5/8" Nom. Tube OD x 1/2" Male NPTF White Nylon Male Connector is 2.01" long. Hex size is 1-1/8". Thru hole size is .500". | |
| 5/8" Nom. Tube OD x 1/2" Male NPTF White Nylon Male Run Tee is 3.18" long and 1.68" high center line to end. The thru hole is .50". The hex... | |
| 5/8" Nom. Tube OD x 1/2" Nom. Tube OD Black Polypropylene Reducer Union Connector is 2.24" long and has a hex size of 1-1/8". The thru hole is .375". | |
| 5/8" Nom. Tube OD x 1/2" Nom. Tube OD White Nylon Reducer Union Connector is 2.24" long and has a hex size of 1-1/8". The thru hole is .375". | |
| 5/8" Nom. Tube OD x 1/4" Male NPTF Black Polypropylene Male Connector is 1.90" long. Hex size is 1-1/8". Thru hole size is .250". | |
| 5/8" Nom. Tube OD x 1/4" Male NPTF White Nylon Male Connector is 1.90" long. Hex size is 1-1/8". Thru hole size is .250". | |
| 5/8" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Connector is 1.75" long. Hex size is 1-1/8". Thru hole size is .170". | |
| 5/8" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Connector is 1.75" long. Hex size is 1-1/8". Thru hole size is .170". | |
| 5/8" Nom. Tube OD x 3/4" Male NPTF Black Polypropylene Male Connector is 2.04" long. Hex size is 1-1/8". Thru hole size is .500". | |
| 5/8" Nom. Tube OD x 3/8" Male NPTF Black Polypropylene Male Connector is 1.90" long. Hex size is 1-1/8". Thru hole size is .375". | |
| 5/8" Nom. Tube OD x 3/8" Male NPTF White Nylon Male Connector is 1.90" long. Hex size is 1-1/8". Thru hole size is .375". | |
| 5/8" Nom. Tube OD x 3/8" Nom. Tube OD Black Polypropylene Reducer Union Connector is 2.19" long and has a hex size of 1-1/8". The thru hole is .250". | |
| 5/8" Nom. Tube OD x 3/8" Nom. Tube OD Black Polypropylene Union Tee is 3.36" long and 1.46" high center line to end. The hex size is 1-1/8". The thru... | |
| 5/8" Nom. Tube OD x 3/8" Nom. Tube OD White Nylon Reducer Union Connector is 2.19" long and has a hex size of 1-1/8". The thru hole is .250". | |
| 5/8" Nom. Tube OD x 3/8" Nom. Tube OD White Nylon Union Tee is 3.36" long and 1.46" high center line to end. The hex size is 1-1/8". The thru... | |
| 5/8" Nom. Tube OD x 5/8" Nom. Tube OD Black Polypropylene Union Connector is 2.40" long and has a hex size of 1-1/8". The thru hole is .500". | |
| 5/8" Nom. Tube OD x 5/8" Nom. Tube OD Black Polypropylene Union Tee is 3.36" long and 1.68 high center line to end. The hex size 1-3/16". The thru hole... | |
| 5/8" Nom. Tube OD x 5/8" Nom. Tube OD Parker Union Elbow Black Polypropylene Fitting is 1.72" center line to end. Hex size is 1-3/16". The thru hole size is... | |
| 5/8" Nom. Tube OD x 5/8" Nom. Tube OD Parker Union Elbow White Nylon Fitting is 1.72" center line to end. Hex size is 1-3/16". The thru hole size is... | |
| 5/8" Nom. Tube OD x 5/8" Nom. Tube OD White Nylon Union Connector is 2.40" long and has a hex size of 1-1/8". The thru hole is .500". | |
| 5/8" Nom. Tube OD x 5/8" Nom. Tube OD White Nylon Union Tee is 3.36" long and 1.68 high center line to end. The hex size 1-3/16". The thru hole... | |
| 5/8" OD Tube Jaco Nylon Elbow Tube Fitting is 1-1/4" center line to end. Thread size is 7/8-20. | |
| 5/8" OD Tube Jaco Nylon Tee Tube Fitting is 2-35/64" long. Thread size is 7/8-20. | |
| 5/8" OD Tube Jaco Nylon Union Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. Thread is 7/8-20. | |
| 5/8" OD Tube Jaco Polypropylene Elbow Tube Fitting is 1-1/4" center line to end. Thread size is 7/8-20. | |
| 5/8" OD Tube Jaco Polypropylene Tee Tube Fitting is 2-35/64" long. Thread size is 7/8-20. | |
| 5/8" OD Tube Jaco Polypropylene Union Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. Thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" FPT Jaco Nylon Elbow Tube Fitting is 1-25/64" center line to tube end and 1-1/16" center line to FPT end. Hex size for FPT end... | |
| 5/8" OD Tube x 1/2" FPT Jaco Nylon Female Coupling Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. The thru hole is .50". Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" FPT Jaco Polypropylene Elbow Tube Fitting is 1-25/64" center line to tube end and 1-1/16" center line to FPT end. Hex size for FPT end... | |
| 5/8" OD Tube x 1/2" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. The thru hole is .50". Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Nylon Connector Tube Fitting is 1-5/8" long and has a 1-1/16" hex size. The thru hole is .484". Nut thread size is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Nylon Elbow Tube Fitting is 1-9/32" center line to tube end and 1-29/64" center line to MPT end. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 2-17/32" long. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 2-47/64" long. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Polypropylene Connector Tube Fitting is 1-5/8" long and has a 1-1/16" hex size. The thru hole is .484". Nut thread size is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Polypropylene Elbow Tube Fitting is 1-9/32" center line to tube end and 1-29/64" center line to MPT end. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 2-17/32" long. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 3/8" MPT Jaco Nylon Connector Tube Fitting is 1-31/64" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread size is 7/8-20. | |
| 5/8" OD Tube x 3/8" MPT Jaco Nylon Elbow Tube Fitting is 1-17/64" center line to tube end and 1-17/64" center line to MPT end. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 3/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-31/64" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread size is 7/8-20. | |
| 5/8" OD x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 2-47/64" long. Nut thread is 7/8-20. | |
| 7/8" OD Tube Jaco Nylon Elbow Tube Fitting is 1-9/16" center line to end. Thread size is 1-3/16-16. | |
| 7/8" OD Tube Jaco Nylon Tee Tube Fitting is 3-3/32" long. Thread size is 1-3/16-20. | |
| 7/8" OD Tube Jaco Nylon Union Tube Fitting is 1-57/64" long and has a 1-7/16" hex size. Thread is 1-3/16-16. | |
| 7/8" OD Tube Jaco Polypropylene Elbow Tube Fitting is 1-9/16" center line to end. Thread size is 1-3/16-16. | |
| 7/8" OD Tube Jaco Polypropylene Tee Tube Fitting is 3-3/32" long. Thread size is 1-3/16-20. | |
| 7/8" OD Tube Jaco Polypropylene Union Tube Fitting is 1-57/64" long and has a 1-7/16" hex size. Thread is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Nylon Connector Tube Fitting is 2" long and has a 1-7/16" hex size. The thru hole is .625". Nut thread size is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Nylon Tee Tube Fitting is 3-3/16" long. Nut thread is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Nylon Tee Tube Fitting is 3-3/32" long. Nut thread is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Polypropylene Connector Tube Fitting is 2" long and has a 1-7/16" hex size. The thru hole is .625". Nut thread size is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Polypropylene Tee Tube Fitting is 3-3/16" long. Nut thread is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Polypropylene Tee Tube Fitting is 3-3/32" long. Nut thread is 1-3/16-16. | |
| Accepts 1/4"(6mm) and /38"(9.5mm) tubing. Dimensions: 1-5/8" Long x 7/16" Wide. | |
| Accepts 1/4"(6mm) and 1/2"(12.7mm) tubing. Dimensions: 1-3/4" Long x 9/16" Wide. | |
| Accepts 3/16"(4.7mm) and 1/2"(12.7mm) tubing. Dimensions: 3-3/8" Long x 13/16" Wide. | |
| Accepts 3/16"(4.7mm) and 1/4"(6mm) tubing. Dimensions: 1-5/8" Long x 5/16" Wide. | |
| Accepts 3/8"(9.5mm) and 1/2"(12.7mm) tubing. Dimensions: 1-3/4" Long x 9/16" Wide. | |
| Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet... | |
| Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI... | |
| Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies,... | |
| LIQUIfit 3/8" OD Tube x 3/8" OD Tube x 1/4" OD Tube Union Tee has a 2.04" length and a 1.34" height. The outside diameter of the ends is .63". | |
| These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is... | |
| This is a Speedfit-to-Female NPTF Elbow Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are... |
| Next >> |