U.S. Plastic Corporation PVC Drum Pumps 91058

Description
This versatile pump includes 2 IPS adaptor. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 30 flexible discharge tube for filling larger containers and 5 rigid molded spout for filling quart bottles. Compatible with most water based solutions. Handles fluids up to 400 centipoise. Materials of construction are PVC, PE, Glass and Viton. Output is 20 oz. (600ml) per stroke. Note: Not for use with corrosive chemicals, strong solvents, or any fluids with a viscosity greater than 400 centipoise.
Description
This versatile pump includes 2 IPS adaptor. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 30 flexible discharge tube for filling larger containers and 5 rigid molded spout for filling quart bottles. Compatible with most water based solutions. Handles fluids up to 400 centipoise. Materials of construction are PVC, PE, Glass and Viton. Output is 20 oz. (600ml) per stroke. Note: Not for use with corrosive chemicals, strong solvents, or any fluids with a viscosity greater than 400 centipoise.

Suppliers

Company
Product
Description
Supplier Links
PVC Drum Pumps - 91058 - U.S. Plastic Corporation
Lima, OH, USA
PVC Drum Pumps
91058
PVC Drum Pumps 91058
This versatile pump includes 2 IPS adaptor. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 30 flexible discharge tube for filling larger containers and 5 rigid molded spout for filling quart bottles. Compatible with most water based solutions. Handles fluids up to 400 centipoise. Materials of construction are PVC, PE, Glass and Viton. Output is 20 oz. (600ml) per stroke. Note: Not for use with corrosive chemicals, strong solvents, or any fluids with a viscosity greater than 400 centipoise.

This versatile pump includes 2 IPS adaptor. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 30 flexible discharge tube for filling larger containers and 5 rigid molded spout for filling quart bottles. Compatible with most water based solutions. Handles fluids up to 400 centipoise. Materials of construction are PVC, PE, Glass and Viton. Output is 20 oz. (600ml) per stroke. Note: Not for use with corrosive chemicals, strong solvents, or any fluids with a viscosity greater than 400 centipoise.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91058
Product Name PVC Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details