U.S. Plastic Corporation Datasheets for Roller Dollies
Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads.
Roller Dollies: Learn more
| Product Name | Notes |
|---|---|
| A U-shaped barrel platform and double looped strap make for easy loading. A lightweight design, kick plate, and rolled-grip handles make for easy tipping. Large 10 wheels and ergonomic design... | |
| Dolly will handle both 30 and 55 gallon drums. Made of polypropylene with rigid latticed understructure for strength. It has 5 swivel polyolefin casters: 3" diameter x 1-1/4" wide. Overall... | |
| Doubles your productivity in waste collection, provides efficent dual collection of recyclables and general waste. Allows for a combination of different size Brute containers to suit your needs. Heavy duty... | |
| Easily move drums and overpacks across your workspace with ease! Top Diameter External: 27.5, Top Diameter Internal: 27.13, Height Internal: 1.56, Height External 5.5, Weight: 19 lbs. | |
| Easy mobility and maneuverability of heavy loads. All plastic, professional-grade construction resists rust, chipping and denting. Heavy-duty wheels with swivel capabilities provide for ease of mobility. Holds a 55 gallon... | |
| Easy mobility and maneuverability of heavy loads. Up to 350 lb. continuous static load rating. All plastic construction resists rust, chipping and denting. Heavy-duty wheels with swivel capabilities provide for... | |
| Just as durable and half the size. The Single Cylinder Dolly HD is designed for demanding industrial facilities or tough outdoor applications in which transport of a single cylinder is... | |
| Reusable plastic security shipping containers which reduce delivery costs. Use for order picking, storage and distribution. Lightweight, easy to handle. Attached covers lock securely. Injection molded durable polyethylene. Won't rust,... | |
| The Grit Guard Bucket Dolly mobilizes your buckets and shop products, letting you clean with ease. The Bucket Dolly supports up to 250 pounds, allowing you to be able to... | |
| The quiet dolly has non-marking red casters to easily identify traditional dollies from quiet dollies. Eliminates 88% of traditional dolly noise across smooth and uneven surfaces. Easy mobility and maneuverability... | |
| This dolly takes the work out of moving heavy pails manually. Ideal for handling cooking products, cleaners, paints and lubricants in food processing and manufacturing plants. Polypropylene dolly is impact-resistant... | |
| This Dolly with Padded Rubber Trim, available in Blue. 1,000 lb. capacity. Interior Dimensions 22-3/8"L x 16-3/4"W. Exterior Dimensions 30"L x 18"W. | |
| This Drum Tray Dolly has 4 3 casters. Dimensions are 31 Diameter x 7 Height. Weights 32 lbs. | |
| This is the dolly for the #49215 Stack-N-Nest container. | |
| This is the dolly for the #49220 Stack-N-Nest container. | |
| This is the dolly for the #49221 Stack-N-Nest container. | |
| This is the dolly for the #49224 & #49226 Stack-N-Nest containers. | |
| This is the dolly for the #49227 & #49228 Stack-N-Nest containers. | |
| This is the dolly for the #49229 Stack-N-Nest container. | |
| This is the dolly for the #49230 Stack-N-Nest container. | |
| This is the dolly for the #49232 Stack-N-Nest container. |