U.S. Plastic Corporation March TE-7.5K-MD Magnetic Drive Pump 94018

Description
All molded parts are constructed of natural Kynar This makes them ideal for super sensitive applications where even a trace of foreign matter is unacceptable, such as microchip manufacturing. Viton o-rings, ceramic thrust washer, and spindle and carbon bushings. Flow rates range from 10 GPM minimum to 82 GPM maximum. Head ranges from 0 to a maximum or 85. Other applications examples include plating equipment and D.I. water systems. TEFC motor. 3450 RPM. 2" MPT inlet and 1 1/2" MPT outlet. Max. liquid temperature 190F. 50/60 hz. 3 Phase. 2 HP. 230/460 Volts. 1880 Watts. 60 psi.
Description
All molded parts are constructed of natural Kynar This makes them ideal for super sensitive applications where even a trace of foreign matter is unacceptable, such as microchip manufacturing. Viton o-rings, ceramic thrust washer, and spindle and carbon bushings. Flow rates range from 10 GPM minimum to 82 GPM maximum. Head ranges from 0 to a maximum or 85. Other applications examples include plating equipment and D.I. water systems. TEFC motor. 3450 RPM. 2" MPT inlet and 1 1/2" MPT outlet. Max. liquid temperature 190F. 50/60 hz. 3 Phase. 2 HP. 230/460 Volts. 1880 Watts. 60 psi.

Suppliers

Company
Product
Description
Supplier Links
March TE-7.5K-MD Magnetic Drive Pump - 94018 - U.S. Plastic Corporation
Lima, OH, USA
March TE-7.5K-MD Magnetic Drive Pump
94018
March TE-7.5K-MD Magnetic Drive Pump 94018
All molded parts are constructed of natural Kynar This makes them ideal for super sensitive applications where even a trace of foreign matter is unacceptable, such as microchip manufacturing. Viton o-rings, ceramic thrust washer, and spindle and carbon bushings. Flow rates range from 10 GPM minimum to 82 GPM maximum. Head ranges from 0 to a maximum or 85. Other applications examples include plating equipment and D.I. water systems. TEFC motor. 3450 RPM. 2" MPT inlet and 1 1/2" MPT outlet. Max. liquid temperature 190F. 50/60 hz. 3 Phase. 2 HP. 230/460 Volts. 1880 Watts. 60 psi.

All molded parts are constructed of natural Kynar This makes them ideal for super sensitive applications where even a trace of foreign matter is unacceptable, such as microchip manufacturing. Viton o-rings, ceramic thrust washer, and spindle and carbon bushings. Flow rates range from 10 GPM minimum to 82 GPM maximum. Head ranges from 0 to a maximum or 85. Other applications examples include plating equipment and D.I. water systems. TEFC motor. 3450 RPM. 2" MPT inlet and 1 1/2" MPT outlet. Max. liquid temperature 190F. 50/60 hz. 3 Phase. 2 HP. 230/460 Volts. 1880 Watts. 60 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94018
Product Name March TE-7.5K-MD Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details