U.S. Plastic Corporation Hayward D & S Series Seal-less Immersible Pumps 97091

Description
Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension
Description
Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Suppliers

Company
Product
Description
Supplier Links
Hayward D & S Series Seal-less Immersible Pumps - 97091 - U.S. Plastic Corporation
Lima, OH, USA
Hayward D & S Series Seal-less Immersible Pumps
97091
Hayward D & S Series Seal-less Immersible Pumps 97091
Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97091
Product Name Hayward D & S Series Seal-less Immersible Pumps
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details