U.S. Plastic Corporation Ryton & Polypropylene Lever Action Pumps 90034

Description
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, detergents. Materials PPS, PVDF, polypropylene and Stainless Steel. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Overall height is 50". Packing glands are PVDF. Wetted parts are Ryton, PP, 304 stainless steel and PVDF. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 7 gpm. Self-priming. Weighs 2 lbs.
Description
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, detergents. Materials PPS, PVDF, polypropylene and Stainless Steel. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Overall height is 50". Packing glands are PVDF. Wetted parts are Ryton, PP, 304 stainless steel and PVDF. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 7 gpm. Self-priming. Weighs 2 lbs.

Suppliers

Company
Product
Description
Supplier Links
Ryton & Polypropylene Lever Action Pumps - 90034 - U.S. Plastic Corporation
Lima, OH, USA
Ryton & Polypropylene Lever Action Pumps
90034
Ryton & Polypropylene Lever Action Pumps 90034
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, detergents. Materials PPS, PVDF, polypropylene and Stainless Steel. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Overall height is 50". Packing glands are PVDF. Wetted parts are Ryton, PP, 304 stainless steel and PVDF. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 7 gpm. Self-priming. Weighs 2 lbs.

This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, detergents. Materials PPS, PVDF, polypropylene and Stainless Steel. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Overall height is 50". Packing glands are PVDF. Wetted parts are Ryton, PP, 304 stainless steel and PVDF. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 7 gpm. Self-priming. Weighs 2 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90034
Product Name Ryton & Polypropylene Lever Action Pumps
Pump Type Lever Action Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details