U.S. Plastic Corporation Datasheets for Pipe and Tube Cutters
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more
| Product Name | Notes |
|---|---|
| Cutters are recommended for plastic pipe and tubing. Thinnest wheels of costly steel produce almost burrless cuts. It cuts fast, clean, and square. Six sizes handle a wide range of... | |
| Stop wasting time and material with jagged or angled cuts. This tubing cutter puts precision accuracy in the palm of your hand. The special v- block ensures a straight clean... | |
| This cutter is designed to cut soft plastic tubing and flexible pipe. It handles up to 1-1/4in O.D. No deburring needed. Features a Stainless Steel blade with nylon handle. | |
| This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely... | |
| tube cutter w/blStop wasting time and material with jagged or angled cuts. This tubing cutter puts precision accuracy in the palm of your hand. The special v- block ensures a... | |
| Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily... |