U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98127

Description
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"
Description
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98127 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98127
SANDPIPER Air-Operated Diaphragm Pump 98127
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98127
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details