U.S. Plastic Corporation Ezi-action Drum Pumps 90031

Description
High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented pumping principle means no parts that wear. Made from polypropylene and low density polyethylene, that meet FDA standards, pumps can be used with confidence with food contact. Resistant to a wide range of acid, alkaline, caustic, and chlorine based chemicals, oils, crop chemicals, diesel and liquid fertilizers. Not to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. Comes with both a 2" NPT and a 2" buttress adapter.
Description
High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented pumping principle means no parts that wear. Made from polypropylene and low density polyethylene, that meet FDA standards, pumps can be used with confidence with food contact. Resistant to a wide range of acid, alkaline, caustic, and chlorine based chemicals, oils, crop chemicals, diesel and liquid fertilizers. Not to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. Comes with both a 2" NPT and a 2" buttress adapter.

Suppliers

Company
Product
Description
Supplier Links
Ezi-action Drum Pumps - 90031 - U.S. Plastic Corporation
Lima, OH, USA
Ezi-action Drum Pumps
90031
Ezi-action Drum Pumps 90031
High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented pumping principle means no parts that wear. Made from polypropylene and low density polyethylene, that meet FDA standards, pumps can be used with confidence with food contact. Resistant to a wide range of acid, alkaline, caustic, and chlorine based chemicals, oils, crop chemicals, diesel and liquid fertilizers. Not to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. Comes with both a 2" NPT and a 2" buttress adapter.

High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented pumping principle means no parts that wear. Made from polypropylene and low density polyethylene, that meet FDA standards, pumps can be used with confidence with food contact. Resistant to a wide range of acid, alkaline, caustic, and chlorine based chemicals, oils, crop chemicals, diesel and liquid fertilizers. Not to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. Comes with both a 2" NPT and a 2" buttress adapter.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90031
Product Name Ezi-action Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details