U.S. Plastic Corporation Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| 18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor | |
| 18 GPM Max Cap, 2 3/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEVN Motor | |
| 55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor | |
| 55 GPM Max Cap, 3 3/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor | |
| 75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor | |
| 75 GPM Max Cap, 4 1/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor | |
| CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2" | |
| This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring... |