U.S. Plastic Corporation Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable... | |
| For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene... | |
| Manifold 45 Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time... | |
| Manifold 90 Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time... | |
| Manifold Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Manifold Flanged Reducer Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time... | |
| Manifold Flanged Tees are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Max OD: 11", Minimum Bolt Length: 4", Bolt Size: 3/4", Number of Bolt Holes: 8, Bolt Circle Diameter: 9-1/2", Approximate Weight: 4.54 lbs. | |
| Max OD: 3-1/2", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/8", Approximate Weight: .19 lbs. | |
| Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs. | |
| Max OD: 4-1/4", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/8", Approximate Weight: .36 lbs. | |
| Max OD: 4-5/8", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/2", Approximate Weight: .46 lbs. | |
| Max OD: 5", Minimum Bolt Length: 2-1/2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-7/8", Approximate Weight: .56 lbs. | |
| Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs. | |
| Max OD: 7", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 5-1/2", Approximate Weight: 1.4 lbs. | |
| Max OD: 7-1/2", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 6", Approximate Weight: 1.66 lbs. | |
| Max OD: 9", Minimum Bolt Length: 3-1/2", Bolt Size: 5/8", Number of Bolt Holes: 8, Bolt Circle Diameter: 7-1/2", Approximate Weight: 2.68 lbs. | |
| Smooth pipe fittings have many uses and are great for outdoor furniture, as well as dog agility courses. They join any lengths of pipe together with ease and security. 3/4"... | |
| Smooth pipe fittings have many uses and are great for outdoor furniture, as well as dog agility courses. They join any lengths of pipe together with ease and security. | |
| Smooth pipe fittings have many uses and are great for outdoor furniture, as well as dog agility courses. | |
| These adaptor pvc drain fittings have a crush strength of 3000 lbs. The smooth internal surface prevents harmful flow resistance. No special tools or skills needed to install. To... | |
| These adaptor pvc drain fittings have a crush strength of 3000 lbs. The smooth internal surface prevents harmful flow resistance. No special tools or skills needed to install. To connect,... | |
| These are hi-temp CPVC schedule 80 threaded pipe fittings. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet... | |
| These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of... | |
| These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance... | |
| These cap pvc drain fittings have a crush strength of 3000 lbs. The smooth internal surface prevents harmful flow resistance. No special tools or skills needed to install. To connect,... | |
| These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than... | |
| These pipe extenders allow difficult broken pipe repairs to be made easily. These pipe extenders are for Schedule 40 PVC pipe only. They are Pipe O.D. Spigot x Pipe I.D. | |
| These pvc drain fittings have a crush strength of 3000 lbs. The smooth internal surface prevents harmful flow resistance. No special tools or skills needed to install. To connect, just... | |
| This adapter adapts 1" polyethylene pipe to 1" standard female pipe threads. Teflon thread tape is recommended for threaded joints. | |
| This adapter adapts 1-1/2" polyethylene pipe to 1-1/2" standard female pipe threads. Teflon thread tape is recommended for threaded joints. | |
| This adapter adapts 1-1/4" polyethylene pipe to 1-1/4" standard female pipe threads. Teflon thread tape is recommended for threaded joints. | |
| This adapter adapts 1/2" polyethylene pipe to 1/2" standard female pipe threads. Teflon thread tape is recommended for threaded joints. | |
| This adapter adapts 2" polyethylene pipe to 2" standard female pipe threads. Teflon thread tape is recommended for threaded joints. | |
| This adapter adapts 3/4" polyethylene pipe to 3/4" standard female pipe threads. Teflon thread tape is recommended for threaded joints. | |
| This elbow is 1" FPT x 1" barbed insert. The barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 1" MPT x 1" barbed insert. The barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 1-1/2" FPT x 1-1/2" barbed insert. The barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 1-1/2" MPT x 1-1/2" barbed insert. The barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 1-1/4" MPT x 1-1/4" barbed insert. The barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 1/2" FPT x 1/2" barbed insert. The barbed insert ends measure 0.406" inside diameter and 0.665" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 1/2" MPT x 1/2" barbed insert. The barbed insert ends measure 0.406" inside diameter and 0.665" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 2" FPT x 2" barbed insert. The barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 2" MPT x 2" barbed insert. The barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 3/4" FPT x 3/4" barbed insert. The barbed insert ends measure 0.562" inside diameter and 0.865" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This elbow is 3/4" MPT x 3/4" barbed insert. The barbed insert ends measure 0.562" inside diameter and 0.865" outside diameter of the barbs. Polyethylene pipe should be clamped with... | |
| This insert coupling is 1" barbed insert x 1" barbed insert. The barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert coupling is 1-1/2" barbed insert x 1-1/2" barbed insert. The barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert coupling is 1-1/4" barbed insert x 1-1/4" barbed insert. The barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert coupling is 1/2" barbed insert x 1/2" barbed insert. The barbed insert ends measure 0.406" inside diameter and 0.665" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert coupling is 2" barbed insert x 2" barbed insert. The barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert coupling is 3/4" barbed insert x 3/4" barbed insert. The barbed insert ends measure 0.562" inside diameter and 0.865" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert coupling is used to join 1" PE flexible pipe to 1" PE flexing pipe. | |
| This insert coupling is used to join 1-1/2" PE flexible pipe to 1-1/2" PE flexing pipe. | |
| This insert coupling is used to join 1-1/4" PE flexible pipe to 1-1/4" PE flexing pipe. | |
| This insert coupling is used to join 1/2" PE flexible pipe to 1/2" PE flexing pipe. | |
| This insert coupling is used to join 3/4" PE flexible pipe to 3/4" PE flexing pipe. | |
| This insert elbow is 1" barbed insert x 1" barbed insert. The barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert elbow is 1-1/2" barbed insert x 1-1/2" barbed insert. The barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert elbow is 1-1/4" barbed insert x 1-1/4" barbed insert. The barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert elbow is 1/2" barbed insert x 1/2" barbed insert. The barbed insert ends measure 0.406" inside diameter and 0.665" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert elbow is 2" barbed insert x 2" barbed insert. The barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert elbow is 3/4" barbed insert x 3/4" barbed insert. The barbed insert ends measure 0.562" inside diameter and 0.865" outside diameter of the barbs. Polyethylene pipe should be... | |
| This insert elbow is used to join 1" PE flexible pipe to 1" PE flexible pipe. | |
| This insert elbow is used to join 1-1/2" PE flexible pipe to 1-1/2" PE flexible pipe. | |
| This insert elbow is used to join 1-1/4" PE flexible pipe to 1-1/4" PE flexible pipe. | |
| This insert elbow is used to join 1/2" PE flexible pipe to 1/2" PE flexible pipe. | |
| This insert elbow is used to join 2" PE flexible pipe to 2" PE flexible pipe. | |
| This insert elbow is used to join 3/4" PE flexible pipe to 3/4" PE flexible pipe. | |
| This insert tee is 1" barbed insert x 1" barbed insert x 1" barbed insert. It used to provide a branch supply from a main line. | |
| This insert tee is 1" barbed insert x 1" barbed insert x 1" barbed insert. The barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter of the barbs. | |
| This insert tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/2" barbed insert. It used to provide a branch supply from a main line. | |
| This insert tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/2" barbed insert. The barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter of the barbs. | |
| This insert tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1-1/4" barbed insert. It used to provide a branch supply from a main line. | |
| This insert tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1-1/4" barbed insert. The barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter of the barbs. | |
| This insert tee is 1/2" barbed insert x 1/2" barbed insert x 1/2" barbed insert. It used to provide a branch supply from a main line. | |
| This insert tee is 1/2" barbed insert x 1/2" barbed insert x 1/2" barbed insert. The barbed insert ends measure 0.406" inside diameter and 0.665" outside diameter of the barbs. | |
| This insert tee is 2" barbed insert x 2" barbed insert x 2" barbed insert. It used to provide a branch supply from a main line. | |
| This insert tee is 2" barbed insert x 2" barbed insert x 2" barbed insert. The barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter of the barbs. | |
| This insert tee is 3/4" barbed insert x 3/4" barbed insert x 3/4" barbed insert. It used to provide a branch supply from a main line. | |
| This insert tee is 3/4" barbed insert x 3/4" barbed insert x 3/4" barbed insert. The barbed insert ends measure 0.562" inside diameter and 0.865" outside diameter of the barbs. | |
| This insert x FPT tee is 1" barbed insert x 1" barbed insert x 1" FPT. The barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene... | |
| This insert x FPT tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/2" FPT. The barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene... | |
| This insert x FPT tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1-1/4" FPT. The barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene... | |
| This insert x FPT tee is 1/2" barbed insert x 1/2" barbed insert x 1/2" FPT. The barbed insert ends measure 0.406" inside diameter and 0.665" outside diameter barbs. Polyethylene... | |
| This insert x FPT tee is 2" barbed insert x 2" barbed insert x 2" FPT. The barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene... | |
| This insert x FPT tee is 3/4" barbed insert x 3/4" barbed insert x 3/4" FPT. The barbed insert ends measure 0.562" inside diameter and 0.865" outside diameter barbs. Polyethylene... | |
| This insert x MPT tee is 1" barbed insert x 1" barbed insert x 1" MPT. The barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene... | |
| This insert x MPT tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/2" MPT. The barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene... | |
| This insert x MPT tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1-1/4" MPT. The barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene... | |
| This insert x MPT tee is 1/2" barbed insert x 1/2" barbed insert x 1/2" MPT. The barbed insert ends measure 0.406" inside diameter and 0.665" outside diameter barbs. Polyethylene... | |
| This insert x MPT tee is 3/4" barbed insert x 3/4" barbed insert x 3/4" MPT. The barbed insert ends measure 0.562" inside diameter and 0.865" outside diameter barbs. Polyethylene... | |
| This PVC Adapter is 1" MPT x 1" barbed insert for flexible PE pipe. The barbed insert end measures 0.750" inside diameter and 1.095" outside diameter of the barbs. Polyethylene... | |
| This PVC Adapter is 1-1/2" MPT x 1-1/2" barbed insert for flexible PE pipe. The barbed insert end measures 1.125" inside diameter and 1.665" outside diameter of the barbs. Polyethylene... | |
| This PVC Adapter is 1-1/4" MPT x 1-1/4" barbed insert for flexible PE pipe. The barbed insert end measures 0.995" inside diameter and 1.425" outside diameter of the barbs. Polyethylene... | |
| This PVC Adapter is 1/2" MPT x 1/2" barbed insert for flexible PE pipe. The barbed insert end measures 0.406" inside diameter and 0.665" outside diameter of the barbs. Polyethylene... | |
| This PVC Adapter is 2" MPT x 2" barbed insert for flexible PE pipe. The barbed insert end measures 1.656" inside diameter and 2.125" outside diameter of the barbs. Polyethylene... | |
| This PVC Adapter is 3/4" MPT x 3/4" barbed insert for flexible PE pipe. The barbed insert end measures 0.562" inside diameter and 0.865" outside diameter of the barbs. Polyethylene... | |
| This Reducing adapter is 1" barbed insert x 3/4" MPT. The 1" barbed insert end is 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This reducing adapter is 1" MPT x 3/4" barbed insert. The 3/4" barbed insert end measure 0.562" inside diameter and 0.865" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This Reducing adapter is 1-1/2" barbed insert x 1-1/4" MPT. The 1-1/2" barbed insert end is 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This reducing adapter is 1-1/2" MPT x 1" barbed insert. The 1" barbed insert end measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This reducing adapter is 1-1/2" MPT x 1-1/4" barbed insert. The 1-1/4" barbed insert end measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This Reducing adapter is 1-1/4" barbed insert x 1" MPT. The 1-1/4" barbed insert end is 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This reducing adapter is 1-1/4" MPT x 1" barbed insert. The 1" barbed insert end measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This Reducing adapter is 2" barbed insert x 1-1/2" MPT. The 2" barbed insert end is 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This reducing adapter is 2" MPT x 1-1/2" barbed insert. The 1-1/2" barbed insert end measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This Reducing adapter is 3/4" barbed insert x 1/2" MPT. The 3/4" barbed insert end is 0.562" inside diameter and 0.865" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This reducing adapter is 3/4" MPT x 1/2" barbed insert. The 1/2" barbed insert end measure 0.406" inside diameter and 0.665" outside diameter barbs. Polyethylene pipe should be clamped with... | |
| This reducing coupling is 1" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and... | |
| This reducing coupling is 1" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and... | |
| This reducing coupling is 1-1/2" barbed insert x 1" barbed insert for PE flexible pipe. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and... | |
| This reducing coupling is 1-1/2" barbed insert x 1-1/4" barbed insert for PE flexible pipe. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and... | |
| This reducing coupling is 1-1/4" barbed insert x 1" barbed insert for PE flexible pipe. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and... | |
| This reducing coupling is 1-1/4" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and... | |
| This reducing coupling is 2" barbed insert x 1-1/2" barbed insert for PE flexible pipe. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and... | |
| This reducing coupling is 3/4" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and... | |
| This reducing tee is 1" barbed insert x 1" barbed insert x 1/2" barbed insert. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and... | |
| This reducing tee is 1" barbed insert x 1" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and... | |
| This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and... | |
| This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and... | |
| This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and... | |
| This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and... | |
| This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/2" barbed insert. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and... | |
| This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and... | |
| This reducing tee is 3/4" barbed insert x 3/4" barbed insert x 1/2" barbed insert. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and... | |
| Use these external pipe fittings to make tables, equipment holders, furniture, dog agility courses and much more. Putty in color. |
| Next >> |