U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97104

Description
Model T4, 1/2 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length
Description
Model T4, 1/2 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97104 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97104
Hayward T Series Vertical Seal-less Immersible Pump 97104
Model T4, 1/2 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length

Model T4, 1/2 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97104
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details