U.S. Plastic Corporation March AC-3CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model 94021

Description
Simple, versatile and reliable, the Series 3 pump features an "orbital" magnetic drive and leak-proof design. Rated up to 10 GPM flow and for heads up to 20.5'. Typical applications include film processors, ice makers, laboratory and medical equipment, vapor degreasers and marine air conditioning systems. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 60 Hz. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Buna-N. Not self priming.
Description
Simple, versatile and reliable, the Series 3 pump features an "orbital" magnetic drive and leak-proof design. Rated up to 10 GPM flow and for heads up to 20.5'. Typical applications include film processors, ice makers, laboratory and medical equipment, vapor degreasers and marine air conditioning systems. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 60 Hz. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Buna-N. Not self priming.

Suppliers

Company
Product
Description
Supplier Links
March AC-3CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model - 94021 - U.S. Plastic Corporation
Lima, OH, USA
March AC-3CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model
94021
March AC-3CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model 94021
Simple, versatile and reliable, the Series 3 pump features an "orbital" magnetic drive and leak-proof design. Rated up to 10 GPM flow and for heads up to 20.5'. Typical applications include film processors, ice makers, laboratory and medical equipment, vapor degreasers and marine air conditioning systems. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 60 Hz. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Buna-N. Not self priming.

Simple, versatile and reliable, the Series 3 pump features an "orbital" magnetic drive and leak-proof design. Rated up to 10 GPM flow and for heads up to 20.5'. Typical applications include film processors, ice makers, laboratory and medical equipment, vapor degreasers and marine air conditioning systems. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 60 Hz. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Buna-N. Not self priming.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94021
Product Name March AC-3CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details