U.S. Plastic Corporation Polyethylene Siphon Pumps 90001

Description
Use with all steel or plastic containers from 15 to 55 gallons. All polyethylene construction for safe handling of corrosive liquids. Discharge tube folds into inverted position after use to eliminate dripping and contamination. Hand bellows easily start flow; quick opening vent stops flow. Discharge hose furnished with flexible elbow and clip to store in inverted position. Inlet tube fits 55 gallon drums or carboys, but can be cut for smaller containers. 5 GPM and 7 GPM
Description
Use with all steel or plastic containers from 15 to 55 gallons. All polyethylene construction for safe handling of corrosive liquids. Discharge tube folds into inverted position after use to eliminate dripping and contamination. Hand bellows easily start flow; quick opening vent stops flow. Discharge hose furnished with flexible elbow and clip to store in inverted position. Inlet tube fits 55 gallon drums or carboys, but can be cut for smaller containers. 5 GPM and 7 GPM

Suppliers

Company
Product
Description
Supplier Links
Polyethylene Siphon Pumps - 90001 - U.S. Plastic Corporation
Lima, OH, USA
Polyethylene Siphon Pumps
90001
Polyethylene Siphon Pumps 90001
Use with all steel or plastic containers from 15 to 55 gallons. All polyethylene construction for safe handling of corrosive liquids. Discharge tube folds into inverted position after use to eliminate dripping and contamination. Hand bellows easily start flow; quick opening vent stops flow. Discharge hose furnished with flexible elbow and clip to store in inverted position. Inlet tube fits 55 gallon drums or carboys, but can be cut for smaller containers. 5 GPM and 7 GPM

Use with all steel or plastic containers from 15 to 55 gallons. All polyethylene construction for safe handling of corrosive liquids. Discharge tube folds into inverted position after use to eliminate dripping and contamination. Hand bellows easily start flow; quick opening vent stops flow. Discharge hose furnished with flexible elbow and clip to store in inverted position. Inlet tube fits 55 gallon drums or carboys, but can be cut for smaller containers. 5 GPM and 7 GPM

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90001
Product Name Polyethylene Siphon Pumps
Pump Type Siphon Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details