U.S. Plastic Corporation Datasheets for Diaphragm Valves
Diaphragm valves close by means of a flexible diaphragm attached to a compressor.
Diaphragm Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2"cks cpvc diaphragm chk vlv-viton | |
| 1 1/2"cks cpvc diaphragm ck valve-epdm | |
| 1 1/2"cks pp diaphragm check valve-epdm | |
| 1 1/2"cks pp diaphragm check vlv-viton | |
| 1 1/2"cks pvc diaphrgm check valve-epdm | |
| 1 1/2"cks pvc diaphrgm chk valve-viton | |
| 2"cks cpvc diaphragm check valve-epdm | |
| 2"cks cpvc diaphragm check valve-viton | |
| 2"cks pp diaphragm check valve-epdm | |
| 2"cks pp diaphragm check valve-viton | |
| 2"cks pvc diaphrgm check valve-epdm | |
| 2"cks pvc diaphrgm chk valve-viton | |
| 3"cks cpvc diaphragm check valve-epdm | |
| 3"cks cpvc diaphragm check valve-viton | |
| 3"cks pp diaphragm check valve-epdm | |
| 3"cks pp diaphragm check valve-viton | |
| 3"cks pvc diaphrgm check valve-epdm | |
| 3"cks pvc diaphrgm chk valve-viton | |
| 4"cks cpvc diaphragm check valve-epdm | |
| 4"cks cpvc diaphragm check valve-viton | |
| 4"cks pp diaphragm check valve-epdm | |
| 4"cks pp diaphragm check valve-viton | |
| 4"cks pvc diaphrgm check valve-epdm | |
| 4"cks pvc diaphrgm chk valve-viton | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 inlet/100 back. Maximum Temperature: 180F. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F. | |
| Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The... | |
| Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 125. Maximum Temperature rating: 180F. | |
| Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F. | |
| Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 125. Maximum Temperature rating: 180F. | |
| Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F. | |
| Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed, | |
| The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator... | |
| This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is... |