U.S. Plastic Corporation Datasheets for Laboratory Flasks
Laboratory flasks are lab vessels with wide bodies and narrow, tubular necks. They can be used for mixing, measuring, and heating chemicals, samples, and solutions.
Laboratory Flasks: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: 121mm Height x 36mm Base OD | |
| Dimensions: 143mm Height x 46mm Base OD | |
| Dimensions: 174mm Height x 58mm Base OD | |
| Dimensions: 225mm Height x 82mm Base OD | |
| Dimensions: 265mm Height x 100mm Base OD | |
| Dimensions: 325mm Height x 120mm Base OD | |
| Ideal for any lab these transparent erlenmeyer flasks are chemical resistant and made of polymethylpentene with polypropylene closures. They are an excellent combination of clarity, chemical resistance, impact strength and... | |
| Polycarbonate. Use for preparation and storage of culture media and many culturing techniques. Far safer than glass flasks for use in shakers. Repeated autoclaving may result in some loss in... | |
| The accuracy of standard glass flasks combined with the break resistance of plastic. Gravimetrically calibrated individually TC/TD at 20C. Printing is durable; wont wear off. Guaranteed to meet the class... | |
| These flasks have the toughness and transparency of polycarbonate with the utility of polypropylene screw closures. Use for preparation and storage of culture media and many culturing techniques. Safer than... | |
| These precision designed Erlenmeyer flasks are for general laboratory use. They are made of polypropylene resin to take repeated autoclaving under standard conditions. The 2000 ml has molded in graduations. | |
| These precision designed Erlenmeyer flasks are for general laboratory use. They are made of polypropylene resin to take repeated autoclaving under standard conditions. They are autoclavable and the liquid level... | |
| This 10 ml Narrow Mouth Glass Erlenmeyer Flask is 1.25" diameter x 2.5" tall. This flask is not graduated. | |
| This 100 ml Narrow Mouth Glass Erlenmeyer Flask is 2.5" diameter x 4" tall. It has a graduation range of 50 - 100 and graduation intervals of 25. | |
| This 1000 ml Narrow Mouth Glass Erlenmeyer Flask is 5.25" diameter x 8.75" tall. It has a graduation range of 250 - 1000 and graduation intervals of 50. | |
| This 125 ml Narrow Mouth Glass Erlenmeyer Flask is 2.75" diameter x 4.25" tall. It has a graduation range of 50 - 125 and graduation intervals of 25. | |
| This 150 ml Narrow Mouth Glass Erlenmeyer Flask is 3" diameter x 5" tall. It has a graduation range of 75 - 150 and graduation intervals of 25. | |
| This 25 ml Narrow Mouth Glass Erlenmeyer Flask is 1.5" diameter x 3" tall. It has a graduation range of 10 - 25 and graduation intervals of 5. | |
| This 250 ml Narrow Mouth Glass Erlenmeyer Flask is 3.5" diameter x 5.5" tall. It has a graduation range of 50 - 250 and graduation intervals of 25. | |
| This 50 ml Narrow Mouth Glass Erlenmeyer Flask is 1.75" diameter x 3.25" tall. It has a graduation range of 20 - 50 and graduation intervals of 10. | |
| This 500 ml Narrow Mouth Glass Erlenmeyer Flask is 4" diameter x 7" tall. It has a graduation range of 100 - 500 and graduation intervals of 50. | |
| This set includes one each of a 50 ml, 125 ml, 250 ml, 500 ml and 1000 ml flasks. | |
| Translucent, wide mouth, flasks with polypropylene screw closures. Printed blue graduations. Excellent chemical resistance. Flasks can also take stoppers (not included). Autoclavable. |