U.S. Plastic Corporation Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union... | |
| EZ-Strainers are great for keeping unwanted particles out, or straining contaminants out of your products. Made of high molecular weight high density polyethylene. 5 gallon are 25 mil thick, 55... | |
| Filters and prevents debris and contamination from entering fluid systems during filling or cleaning operations. Fits our reservoirs with 1-5/8"(4.13 cm) neck sizes and may fit other tanks which have... | |
| Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure... | |
| Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium... | |
| Micro Valve bodies are made with precision molded polypropylene that has been reinforced with fiberglass for additional strength. Seats and O-rings are FKM. Valves have a 90 rotating handle. Max... | |
| Protect piping system components from damage caused by dirt or debris in the process media. The flow through a Y-Strainer passes through a standard 1/32" perforated screen. This screen entraps... | |
| The Mini "T" Strainers are made of heavy duty glass reinforced polypropylene with a clear polypropylene bowl. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are... | |
| These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150... | |
| These are rugged chemical resistant, high density polyethylene strainers are for pipe, pumps, and valves. They keep dirt and debris out of your pumping system. Strainers have female threads. | |
| These rectangular shaped polypropylene baskets offer a broader range of corrosion resistance than stainless steel or titanium. They withstand hot solutions up to 200 F. They are lightweight and tough,... | |
| These suction line strainers are of flexible black plasticized PVC. Provides protection from costly sediment problems. They are great for inlet side of pumps, tank reservoirs, sprayers, and more. Features... | |
| Translucent PVC body, FKM seals, 20 mesh screen standard. Working Pressure 150 psi @ 77F. All parts sold separately. 2-fittings required per valve. Assembly required. | |
| When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as... |