U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97086

Description
Model T2, 1/3 HP, Voltage 115/230V, Max load Amps 4.6/2.3, 1 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length
Description
Model T2, 1/3 HP, Voltage 115/230V, Max load Amps 4.6/2.3, 1 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97086 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97086
Hayward T Series Vertical Seal-less Immersible Pump 97086
Model T2, 1/3 HP, Voltage 115/230V, Max load Amps 4.6/2.3, 1 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length

Model T2, 1/3 HP, Voltage 115/230V, Max load Amps 4.6/2.3, 1 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97086
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details