U.S. Plastic Corporation Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3
Product Name Notes
1/2" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 1.97" overall in length and has a .93" elbow radial length. Accepts 1/2" ID tubing.
1/2" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 2.09" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing.
1/2" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness...
1/2" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 1.96" overall in length and has a .93" elbow radial length. Accepts 1/2" ID tubing.
1/2" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 2.08" overall in length and has a .93" elbow radial length. Accepts 1/2" ID tubing.
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 1/2" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel...
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Body is 2.79" long and 1.44" high. Accepts 1/2" ID tubing.
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 1.97" long and 1" diameter. Accepts 1/2" ID tubing.
1/2" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.09" long and 1" diameter. Accepts 1/2" ID tubing.
1/2" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.82" long and 1.44" high. Accepts 1/2" ID tubing.
1/2" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 1.91" long and 1" in diameter. Accepts 1/2" ID tubing.
1/2" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 1/2" ID tubing.
1/2" OD Tube Jaco Kynar Tee Tube Fitting is 2-1/8" long. Thread size is 3/4-20.
1/2" OD Tube Jaco Kynar Union Tube Fitting is 1-7/16" long and has a 15/16" hex size. Thread is 3/4-20.
1/2" OD Tube Jaco Nylon Bulkhead Union Tube Fitting has a 3/4-20 thread size. It is 1-7/8" long and has a 15/16" hex size. Thru hole size is .375".
1/2" OD Tube Jaco Nylon Elbow Tube Fitting is 1-1/16" center line to end. Thread size is 3/4-20.
1/2" OD Tube Jaco Nylon Nut is 15/16 across flats and 7/8" long. Thread size is 3/4-20.
1/2" OD Tube Jaco Nylon Tee Tube Fitting is 2-1/8" long. Thread size is 3/4-20.
1/2" OD Tube Jaco Nylon Union Tube Fitting is 1-7/16" long and has a 15/16" hex size. Thread is 3/4-20.
1/2" OD Tube Jaco Polypropylene Bulkhead Union Tube Fitting has a 3/4-20 thread size. It is 1-7/8" long and has a 15/16" hex size. Thru hole size is .375".
1/2" OD Tube Jaco Polypropylene Elbow Tube Fitting is 1-1/16" center line to end. Thread size is 3/4-20.
1/2" OD Tube Jaco Polypropylene Nut is 15/16 across flats and 7/8" long. Thread size is 3/4-20.
1/2" OD Tube Jaco Polypropylene Tee Tube Fitting is 2-1/8" long. Thread size is 3/4-20.
1/2" OD Tube Jaco Polypropylene Union Tube Fitting is 1-7/16" long and has a 15/16" hex size. Thread is 3/4-20.
1/2" OD Tube x 1/2" FPT Jaco Nylon Elbow Tube Fitting is 1-1/16" center line to tube end and 1-21/64" centerline to FPT end. Hex size for FPT end is...
1/2" OD Tube x 1/2" FPT Jaco Nylon Female Coupling Tube Fitting is 1-9/32" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread is 3/4-20.
1/2" OD Tube x 1/2" FPT Jaco Polypropylene Elbow Tube Fitting is 1-1/16" center line to tube end and 1-21/64" centerline to FPT end. Hex size for FPT end is...
1/2" OD Tube x 1/2" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-9/32" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread is 3/4-20.
1/2" OD Tube x 1/2" MPT Jaco Nylon Connector Tube Fitting is 1-5/8" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20.
1/2" OD Tube x 1/2" MPT Jaco Nylon Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/4" center line to MPT end. Nut thread is 3/4-20.
1/2" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 2-3/8" long. Nut thread is 3/4-20.
1/2" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 2-7/32" long. Nut thread is 3/4-20.
1/2" OD Tube x 1/2" MPT Jaco Polypropylene Connector Tube Fitting is 1-5/8" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20.
1/2" OD Tube x 1/2" MPT Jaco Polypropylene Elbow Tube Fitting is 1-5/64" center line to tube end and 1-1/8" center line to MPT end. Nut thread is 3/4-20.
1/2" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 2-3/8" long. Nut thread is 3/4-20.
1/2" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 2-7/32" long. Nut thread is 3/4-20.
1/2" OD Tube x 1/4" MPT Jaco Nylon Connector Tube Fitting is 1-27/64" long and has a 15/16" hex size. The thru hole is .312". Nut thread size is 3/4-20.
1/2" OD Tube x 1/4" MPT Jaco Nylon Elbow Tube Fitting is 1-3/32" center line to tube end and 1-1/8" center line to MPT end. Nut thread 3/4-20.
1/2" OD Tube x 1/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-27/64" long and has a 15/16" hex size. The thru hole is .312". Nut thread size is 3/4-20.
1/2" OD Tube x 1/4" MPT Jaco Polypropylene Elbow Tube Fitting is 1-3/32" center line to tube end and 1-1/8" center line to MPT end. Nut thread 3/4-20.
1/2" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 1-15/64" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 3/4-20.
1/2" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-15/64" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 3/4-20.
1/2" OD Tube x 3/8" FPT Jaco Nylon Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end...
1/2" OD Tube x 3/8" FPT Jaco Nylon Female Coupling Tube Fitting is 1-9/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread is 3/4-20.
1/2" OD Tube x 3/8" FPT Jaco Polypropylene Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end...
1/2" OD Tube x 3/8" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-9/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread is 3/4-20.
1/2" OD Tube x 3/8" MPT Jaco Nylon Connector Tube Fitting is 1-15/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20.
1/2" OD Tube x 3/8" MPT Jaco Nylon Elbow Tube Fitting is 1-5/64" center line to tube end and 1-1/8" center line to MPT end. Nut thread is 3/4-20.
1/2" OD Tube x 3/8" MPT Jaco Nylon Tee Tube Fitting is 2-1/4" long. Nut thread is 3/4-20.
1/2" OD Tube x 3/8" MPT Jaco Nylon Tee Tube Fitting is 2-13/64" long. Nut thread 3/4-20.
1/2" OD Tube x 3/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-15/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20.
1/2" OD Tube x 3/8" MPT Jaco Polypropylene Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 3/4-20.
1/2" OD Tube x 3/8" MPT Jaco Polypropylene Tee Tube Fitting is 2-1/4" long. Nut thread is 3/4-20.
1/2" OD Tube x 3/8" MPT Jaco Polypropylene Tee Tube Fitting is 2-13/64" long. Nut thread 3/4-20.
1/2" Tube OD x 3/8" Tube ID Jaco Nylon Insert Tube Fitting is 9/16" long and has an inside diameter of .300".
1/2" Tube OD x 3/8" Tube ID Jaco Polypropylene Insert Tube Fitting is 9/16" long and has an inside diameter of .300".
1/4" Hose Barb EFC Series Elbow Insert is 1.45" long overall and has a .96" elbow radial length.
1/4" In-Line Hose Barb EFC Series Body is 2.23" long and .93" high.
1/4" In-Line Hose Barb EFC Series Bulkhead Panel Mount Body is 2.23" long and .93" high. Hole size is .78". The maximum panel thickness is .250" and the minimum is...
1/4" In-line Hose Barb EFC Series Insert is 2.08" long and .72" diameter.
1/4" Inline Hose Barb APC Series Acetal Female Coupling Body is 2.07" long and 1.30" high. Accepts 1/4" ID tubing.
1/4" Inline Hose Barb APC Series Acetal Male Insert is 1.43" long and .60" diameter. Accepts 1/4" ID tubing.
1/4" OD Jaco Nylon Bulkhead Union Tube Fitting has a 7/16-20 thread size. It is 1-31/64" long and it has a 5/8" hex size. Thru hole size is .170".
1/4" OD Jaco Polypropylene Bulkhead Union Tube Fitting has a 7/16-20 thread size. It is 1-31/64" long and it has a 5/8" hex size. Thru hole size is .170".
1/4" OD Tube Jaco Kynar Tee Tube Fitting is 1-7/16" long. Thread size is 7/16-20.
1/4" OD Tube Jaco Kynar Union Tube Fitting is 63/64" long and has a 5/8" Hex size. Thread is 7/16-20.
1/4" OD Tube Jaco Nylon Elbow Tube Fitting is 13/16" center line to end. Thread size is 7/16-20.
1/4" OD Tube Jaco Nylon Nut is 5/8" across the flats and 5/8" long. Thread size is 7/16-24.
1/4" OD Tube Jaco Nylon Tee Tube Fitting is 1-7/16" long. Thread size is 7/16-20.
1/4" OD Tube Jaco Nylon Union Tube Fitting is 63/64" long and has a 5/8" hex size. Thread is 7/16-20.
1/4" OD Tube Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to end. Thread size is 7/16-20.
1/4" OD Tube Jaco Polypropylene Nut is 5/8" across the flats and 5/8" long. Thread size is 7/16-20.
1/4" OD Tube Jaco Polypropylene Tee Tube Fitting is 1-7/16" long. Thread size is 7/16-20.
1/4" OD Tube Jaco Polypropylene Union Tube Fitting is 63/64" long and has a 5/8" Hex size. Thread is 7/16-20.
1/4" OD Tube x 1/4" FPT Jaco Nylon Elbow Tube Fitting is 13/16" center line to tube end and 31/32" center line to FPT end. Hex size on FPT end...
1/4" OD Tube x 1/4" FPT Jaco Nylon Female Coupling Tube Fitting is 1-3/32" long and has a 51/64" hex size. The thru size is .170". Nut thread size is...
1/4" OD Tube x 1/4" FPT Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to tube end and 31/32" center line to FPT end. Hex size on FPT end...
1/4" OD Tube x 1/4" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-3/32" long and has a 51/64" hex size. The thru size is .170". Nut thread size is...
1/4" OD Tube x 1/4" MPT Jaco Nylon Connector Tube Fitting is 1-3/16" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20.
1/4" OD Tube x 1/4" MPT Jaco Nylon Elbow Tube Fitting is 13/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 7/16-20.
1/4" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20.
1/4" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-21/32" long. Nut thread is 7/16-20.
1/4" OD Tube x 1/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-3/16" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20.
1/4" OD Tube x 1/4" MPT Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 7/16-20.
1/4" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20.
1/4" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-21/32" long. Nut thread is 7/16-20.
1/4" OD Tube x 1/8" FPT Jaco Nylon Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. Hex size on FPT end...
1/4" OD Tube x 1/8" FPT Jaco Nylon Female Coupling Tube Fitting is 59/64" long and has a 43/64" hex size. The thru size is .170". Nut thread size is...
1/4" OD Tube x 1/8" FPT Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. HEx size on FPT end...
1/4" OD Tube x 1/8" FPT Jaco Polypropylene Female Coupling Tube Fitting is 59/64" long and has a 43/64" hex size. The thru size is .170". Nut thread size is...
1/4" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 63/64" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20.
1/4" OD Tube x 1/8" MPT Jaco Nylon Elbow Tube Fitting is 13/16" center line to tube end and 13/16" center line to MPT end. Nut thread is 7/16-20.
1/4" OD Tube x 1/8" MPT Jaco Nylon Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20.
1/4" OD Tube x 1/8" MPT Jaco Nylon Tee Tube Fitting is 1-29/64" long. Nut thread is 7/16-20.
1/4" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 63/64" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20.
1/4" OD Tube x 1/8" MPT Jaco Polypropylene Elbow Tube Fitting is 13/16" center line to tube end and 13/16" center line to MPT end. Nut thread is 7/16-20.
1/4" OD Tube x 1/8" MPT Jaco Polypropylene Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20.
1/4" OD Tube x 1/8" MPT Jaco Polypropylene Tee Tube Fitting is 1-29/64" long. Nut thread is 7/16-20.
1/4" OD Tube x 3/8" MPT Jaco Nylon Connector Tube Fitting is 1-13/64" long and has a 13/16" hex size. The thru hole is .170". Nut thread size is 7/16-20.
1/4" OD Tube x 3/8" MPT Jaco Nylon Elbow Tube Fitting is 55/64" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 7/16-20.
1/4" OD Tube x 3/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-13/64" long and has a 13/16" hex size. The thru hole is .170". Nut thread size is 7/16-20.
1/4" Tube OD x .170" Tube ID Jaco Nylon Insert Tube Fitting is 3/8" long and has an inside diameter of 1/8".
1/4" Tube OD x .170" Tube ID Jaco Polypropylene Insert Hose Fitting is 3/8" long and has an inside diameter of 1/8".
1/4"OD Tube x 3/8" MPT Jaco Polypropylene Elbow Tube Fitting is 55/64" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 7/16-20.
1/8" OD Tube Jaco Kynar Tee Tube Fitting is 1-1/8" long. Thread size is 5/16-24.
1/8" OD Tube Jaco Nylon Nut is 7/16 across the flats and 33/64" long. Thread size is 5/16-24.
1/8" OD Tube Jaco Nylon Tee Tube Fitting is 1-1/8" long. Thread size is 5/16-24.
1/8" OD Tube Jaco Polypropylene Nut is 7/16 across the flats and 33/64" long. Thread size is 5/16-24.
1/8" OD Tube Jaco Polypropylene Tee Tube Fitting is 1-1/8" long. Thread size is 5/16-24.
1/8" OD Tube x 1/4" FPT Jaco Nylon Elbow Tube Fitting is 51/64" center line to tube end and 31/32" center line to FPT end. Hex size for FPT end...
1/8" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 7/8" long and has a 7/16" hex size. The thru hole is .109". Nut thread size is 5/16-24.
1/8" OD Tube x 1/8" MPT Jaco Nylon Elbow Tube Fitting is 9/16" center line to tube end and 5/8" center lint to MPT end. Nut thread is 5/16-24.
1/8" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 7/8" long and has a 7/16" hex size. The thru hole is .109". Nut thread size is 5/16-24.
1/8" OD Tube x 1/8" MPT Jaco Polypropylene Elbow Tube Fitting is 9/16" center line to tube end and 5/8" center lint to MPT end. Nut thread is 5/16-24.
3/4" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 1.95" overall in length and has a .93" elbow radial length. Accepts 3/4" ID tubing.
3/4" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 2.07" overall in length and has a .93" elbow radial length. Accepts 3/4" ID tubing.
3/4" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness...
3/4" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 3/4" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel...
3/4" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing.
3/4" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.14" long and 1" diameter. Accepts 3/4" ID tubing.
3/4" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.26" long and 1" diameter. Accepts 3/4" ID tubing.
3/4" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 3/4" ID tubing.
3/4" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 3/4" ID tubing.
3/4" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.15" long and 1" in diameter. Accepts 3/4" ID tubing.
3/4" OD Tube Jaco Kynar Tee Tube Fitting is 3-3/32" long. Thread size is 1-1/16-20.
3/4" OD Tube Jaco Kynar Union Tube Fitting is 1-3/4" long and has a 1-5/16" hex size. Thread is 1-1/16-20.
3/4" OD Tube Jaco Nylon Bulkhead Union Tube Fitting has a 1-1/16-20 thread size. It is 2-13/64" long and has a 1-5/16" hex size. Thru hole size is .625".
3/4" OD Tube Jaco Nylon Tee Tube Fitting is 3-3/32" long. Thread size is 1-1/16-20.
3/4" OD Tube Jaco Nylon Union Tube Fitting is 1-3/4" long and has a 1-5/16" hex size. Thread is 1-1/16-20.
3/4" OD Tube Jaco Polypropylene Bulkhead Union Tube Fitting has a 1-1/16-20 thread size. It is 2-13/64" long and has a 1-5/16" hex size. Thru hole size is .625".
3/4" OD Tube Jaco Polypropylene Tee Tube Fitting is 3-3/32" long. Thread size is 1-1/16-20.
3/4" OD Tube Jaco Polypropylene Union Tube Fitting is 1-3/4" long and has a 1-5/16" hex size. Thread is 1-1/16-20.
3/4" OD Tube x 1/2" MPT Jaco Nylon Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20.
3/4" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20.
3/4" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20.
3/4" OD Tube x 1/2" MPT Jaco Polypropylene Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20.
3/4" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20.
3/4" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20.
3/4" OD Tube x 3/4" MPT Jaco Nylon Connector Tube Fitting is 1-5/16" long and has a 1-5/16" hex size. The thru hole is .625". Nut thread size is 1-1/16-20.
3/4" OD Tube x 3/4" MPT Jaco Nylon Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20.
3/4" OD Tube x 3/4" MPT Jaco Nylon Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20.
3/4" OD Tube x 3/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-5/16" long and has a 1-5/16" hex size. The thru hole is .625". Nut thread size is 1-1/16-20.
3/4" OD Tube x 3/4" MPT Jaco Polypropylene Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20.
3/4" OD Tube x 3/4" MPT Jaco Polypropylene Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20.
3/8" Hose Barb EFC Series Elbow Insert is 1.45" long overall and has a .96" elbow radial length.
3/8" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 1.93" overall in length and has a .93" elbow radial length. Accepts 1/2" ID tubing.
3/8" Hose Barb HFC 12 Series Polypropylene Elbow Coupling Insert is 2.05" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing.
3/8" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 3/8" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness...
3/8" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling is 2.82" long and 1.44" high. Accepts 3/8" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness if...
3/8" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 2.04" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing.
3/8" In-Line Hose Barb EFC Series Body is 2.23" long and .93" high.
3/8" In-Line Hose Barb EFC Series Bulkhead Panel Mount Body is 2.23" long and .93" high. Hole size is .78". The maximum panel thickness is .250" and the minimum is...
3/8" In-line Hose Barb EFC Series Insert is 1.90" long and .72" diameter.
3/8" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 3/8" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel...
3/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Body is 2.79" long and 1.44" high. Accepts 3/8" ID tubing.
3/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 1.97" long and 1" diameter. Accepts 3/8" ID tubing.
3/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.09" long and 1" diameter. Accepts 3/8" ID tubing.
3/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.82" long and 1.44" high. Accepts 3/8" ID tubing.
3/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 1.91" long and 1" in diameter. Accepts 3/8" ID tubing.
3/8" Inline Hose Barb APC Series Acetal Female Coupling Body is 2.07" long and 1.30" high. Accepts 3/8" ID tubing.
3/8" Inline Hose Barb APC Series Acetal Male Insert is 1.50" long and .63" diameter. Accepts 3/8" ID tubing.
3/8" OD Tube Jaco Kynar Tee Tube Fitting is 1-59/64" long. Thread size is 5/8-20.
3/8" OD Tube Jaco Kynar Union Tube Fitting is 1-15/64" long and has a 13/16 hex size. THread is 5/8-20.
3/8" OD Tube Jaco Nylon Bulkhead Union Tube Fitting has a 5/8-20 thread size. It is 1-49/64" long and has a 13/16" hex size. Thru hole size is .250".
3/8" OD Tube Jaco Nylon Elbow Tube Fitting is 15/16" center line to end. Thread size is 5/8-20.
3/8" OD Tube Jaco Nylon Nut is 13/16 across flats and 47/64" long. Thread size is 5/8-20.
3/8" OD Tube Jaco Nylon Tee Tube Fitting is 1-59/64" long. Thread size is 5/8-20.
3/8" OD Tube Jaco Nylon Union Tube Fitting is 1-15/64" long and has a 13/16 hex size. THread is 5/8-20.
3/8" OD Tube Jaco Polypropylene Bulkhead Union Tube Fitting has a 5/8-20 thread size. It is 1-49/64" long and has a 13/16" hex size. Thru hole size is .250".
3/8" OD Tube Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to end. Thread size is 5/8-20.
3/8" OD Tube Jaco Polypropylene Tee Tube Fitting is 1-59/64" long. Thread size is 5/8-20.
3/8" OD Tube Jaco Polypropylene Union Tube Fitting is 1-15/64" long and has a 13/16 hex size. THread is 5/8-20.
3/8" OD Tube x 1/2" FPT Jaco Nylon Female Coupling Tube Fitting is 1-17/64" long and has a 1-1/16" hex size. The thru hole is .250". Nut thread is 5/8-20.
3/8" OD Tube x 1/2" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-17/64" long and has a 1-1/16" hex size. The thru hole is .250". Nut thread is 5/8-20.
3/8" OD Tube x 1/2" MPT Jaco Nylon Connector Tube Fitting is 1-19/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 5/8-20.
3/8" OD Tube x 1/2" MPT Jaco Polypropylene Connector Tube Fitting is 1-19/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 5/8-20.
3/8" OD Tube x 1/4" FPT Jaco Nylon Elbow Tube Fitting is 1" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end...
3/8" OD Tube x 1/4" FPT Jaco Nylon Female Coupling Tube Fitting is 1-13/64" long and has a 3/4" hex size. The thru hole is .250". But thread is 5/8-20.
3/8" OD Tube x 1/4" FPT Jaco Polypropylene Elbow Tube Fitting is 1" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end...
3/8" OD Tube x 1/4" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size...
3/8" OD Tube x 1/4" MPT Jaco Nylon Connector Tube Fitting is 1-5/16" long and has a 13/16" hex size. The thru hole is .312". Nut thread size is 5/8-20.
3/8" OD Tube x 1/4" MPT Jaco Nylon Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20.
3/8" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-15/16" long. Nut thread is 5/8-20.
3/8" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 2" long. Nut thread is 5/8-20.
3/8" OD Tube x 1/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-5/16" long and has a 13/16" hex size. The thru hole is .312". Nut thread size is 5/8-20.
3/8" OD Tube x 1/4" MPT Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20.
3/8" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-15/16" long. Nut thread is 5/8-20.
3/8" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 2" long. Nut thread is 5/8-20.
3/8" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 1-9/64" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20.
3/8" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-9/64" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20.
3/8" OD Tube x 3/8" FPT Jaco Nylon Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to FPT end. Hex size on FPT end...
3/8" OD Tube x 3/8" FPT Jaco Nylon Female Coupling Tube Fitting is 1-7/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread is 5/8-20.
3/8" OD Tube x 3/8" FPT Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to FPT end. Hex size on FPT end...
3/8" OD Tube x 3/8" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-7/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread is 5/8-20.
3/8" OD Tube x 3/8" MPT Jaco Nylon Connector Tube Fitting is 1-11/32" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20.
3/8" OD Tube x 3/8" MPT Jaco Nylon Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20.
3/8" OD Tube x 3/8" MPT Jaco Nylon Tee Tube Fitting is 2-1/8" long. Nut thread is 5/8-20.
3/8" OD Tube x 3/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-11/32" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20.
3/8" OD Tube x 3/8" MPT Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20.
3/8" OD Tube x 3/8" MPT Jaco Polypropylene Tee Tube Fitting is 1-29/32" long. Nut thread is 5/8-20.
3/8" OD Tube x 3/8" MPT Jaco Polypropylene Tee Tube Fitting is 2-1/8" long. Nut thread is 5/8-20.
3/8" Tube OD x 1/4" Tube ID Jaco Nylon Insert Tube Fitting is 1/2" long and and has an inside diameter of .200".
3/8" Tube OD x 1/4" Tube ID Jaco Polypropylene Insert Tube Fitting is 1/2" long and and has an inside diameter of .200".
3/8"OD Tube x 3/8" MPT Jaco Nylon Tee Tube Fitting is 1-29/32" long. Nut thread is 5/8-20.
5/16" OD Tube Jaco Kynar Tee Tube Fitting is 1-19/32" long. Thread size is 1/2-20.
5/16" OD Tube Jaco Kynar Union Tube Fitting is 1-32" long and has a 11/16" hex size. Thread is 1/2-20.
5/16" OD Tube Jaco Nylon Bulkhead Union Tube Fitting has a 1/2-20 thread size. It is 1-5/8" long and has a 11/16" hex size. Thru holes size is .232".
5/16" OD Tube Jaco Nylon Elbow Tube Fitting is 29/32" center line to end. Thread size is 1/2-20.
5/16" OD Tube Jaco Nylon Nut is 45/64" across the flats and 11/16" long. Thread size is 1/2-20.
5/16" OD Tube Jaco Nylon Tee Tube Fitting is 1-19/32" long. Thread size is 1/2-20.
5/16" OD Tube Jaco Nylon Union Tube Fitting is 1-32" long and has a 11/16" hex size. Thread is 1/2-20.
5/16" OD Tube Jaco Polypropylene Bulkhead Union Tube Fitting has a 1/2-20 thread size. It is 1-5/8" long and has a 11/16" hex size. Thru holes size is .232".
5/16" OD Tube Jaco Polypropylene Elbow Tube Fitting is 29/32" center line to end. Thread size is 1/2-20.
5/16" OD Tube Jaco Polypropylene Nut is 45/64" across the flats and 11/16" long. Thread size is 1/2-20.
5/16" OD Tube Jaco Polypropylene Tee Tube Fitting is 1-19/32" long. Thread size is 1/2-20.
5/16" OD Tube Jaco Polypropylene Union Tube Fitting is 1-32" long and has a 11/16" hex size. Thread is 1/2-20.
5/16" OD Tube x 1/4" FPT Jaco Nylon Elbow Tube Fitting is 15/16" center line to tube end and 1" center line to FPT end. Hex size on FPT end...
5/16" OD Tube x 1/4" FPT Jaco Nylon Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size...
5/16" OD Tube x 1/4" FPT Jaco Polypropylene Elbow Tube Fitting is 15/16" center line to tube end and 1" center line to FPT end. Hex size on FPT end...
5/16" OD Tube x 1/4" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size...
5/16" OD Tube x 1/4" MPT Jaco Nylon Connector Tube Fitting is 1-3/16" long and has a 31/64" hex size. The thru hole is .232". Nut thread size is 1/2-20.
5/16" OD Tube x 1/4" MPT Jaco Nylon Elbow Tube Fitting is 29/32" center line to tube end and 1-5/64" center line to MPT end. Nut thread is 1/2-20.
5/16" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-3/16" long. Nut thread is 1/2-20.
5/16" OD Tube x 1/4" MPT Jaco Nylon Tee Tube Fitting is 1-39/64" long. Nut thread is 1/2-20.
5/16" OD Tube x 1/4" MPT Jaco Polypropylene Connector Tube Fitting is 1-3/16" long and has a 31/64" hex size. The thru hole is .232". Nut thread size is 1/2-20.
5/16" OD Tube x 1/4" MPT Jaco Polypropylene Elbow Tube Fitting is 29/32" center line to tube end and 1-5/64" center line to MPT end. Nut thread is 1/2-20.
5/16" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-3/16" long. Nut thread is 1/2-20.
5/16" OD Tube x 1/4" MPT Jaco Polypropylene Tee Tube Fitting is 1-39/64" long. Nut thread is 1/2-20.
5/16" OD Tube x 1/8" MPT Jaco Nylon Connector Tube Fitting is 1" long and has a 11/16" hex size. The thru hole is .250". Nut thread size is 1/2-20.
5/16" OD Tube x 1/8" MPT Jaco Nylon Elbow Tube Fitting is 29/32" center line to tube end and 29/32" center lint to mpt end. Nut thread is 1/2-20.
5/16" OD Tube x 1/8" MPT Jaco Polypropylene Connector Tube Fitting is 1" long and has a 11/16" hex size. The thru hole is .250". Nut thread size is 1/2-20.
5/16" OD Tube x 1/8" MPT Jaco Polypropylene Elbow Tube Fitting is 29/32" center line to tube end and 29/32" center lint to mpt end. Nut thread is 1/2-20.
5/16" Tube OD x 3/16" Tube ID Jaco Nylon Insert Tube Fitting is 13/32" long and has an inside diameter of 9/64".
5/16" Tube OD x 3/16" Tube ID Jaco Polypropylene Insert Hose Fitting is 13/32" long and has an inside diameter of 9/64".
5/8" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.94" long and 1.82" high. Accepts 5/8" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel...
5/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Body is 2.94" long and 1.44" high. Accepts 5/8" ID tubing.
5/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.01" long and 1" diameter. Accepts 5/8" ID tubing.
5/8" In-Line Hose Barb HFC 12 Series Polypropylene Coupling Insert is 2.13" long and 1" diameter. Accepts 5/8" ID tubing.
5/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Body is 2.94" long and 1.44" high. Accepts 5/8" ID tubing.
5/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.03" long and 1" in diameter. Accepts 3/8" ID tubing.
5/8" In-Line Hose Barb HFC 35 Series Polysulfone Coupling Insert is 2.15" long and 1" in diameter. Accepts 5/8" ID tubing.
5/8" OD Tube Jaco Kynar Tee Tube Fitting is 2-35/64" long. Thread size is 7/8-20.
5/8" OD Tube Jaco Kynar Union Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. Thread is 7/8-20.
5/8" OD Tube Jaco Nylon Elbow Tube Fitting is 1-1/4" center line to end. Thread size is 7/8-20.
5/8" OD Tube Jaco Nylon Tee Tube Fitting is 2-35/64" long. Thread size is 7/8-20.
5/8" OD Tube Jaco Nylon Union Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. Thread is 7/8-20.
5/8" OD Tube Jaco Polypropylene Elbow Tube Fitting is 1-1/4" center line to end. Thread size is 7/8-20.
5/8" OD Tube Jaco Polypropylene Tee Tube Fitting is 2-35/64" long. Thread size is 7/8-20.
5/8" OD Tube Jaco Polypropylene Union Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. Thread is 7/8-20.
5/8" OD Tube x 1/2" FPT Jaco Nylon Elbow Tube Fitting is 1-25/64" center line to tube end and 1-1/16" center line to FPT end. Hex size for FPT end...
5/8" OD Tube x 1/2" FPT Jaco Nylon Female Coupling Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. The thru hole is .50". Nut thread is 7/8-20.
5/8" OD Tube x 1/2" FPT Jaco Polypropylene Elbow Tube Fitting is 1-25/64" center line to tube end and 1-1/16" center line to FPT end. Hex size for FPT end...
5/8" OD Tube x 1/2" FPT Jaco Polypropylene Female Coupling Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. The thru hole is .50". Nut thread is 7/8-20.
5/8" OD Tube x 1/2" MPT Jaco Nylon Connector Tube Fitting is 1-5/8" long and has a 1-1/16" hex size. The thru hole is .484". Nut thread size is 7/8-20.
5/8" OD Tube x 1/2" MPT Jaco Nylon Elbow Tube Fitting is 1-9/32" center line to tube end and 1-29/64" center line to MPT end. Nut thread is 7/8-20.
5/8" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 2-17/32" long. Nut thread is 7/8-20.
5/8" OD Tube x 1/2" MPT Jaco Nylon Tee Tube Fitting is 2-47/64" long. Nut thread is 7/8-20.
5/8" OD Tube x 1/2" MPT Jaco Polypropylene Connector Tube Fitting is 1-5/8" long and has a 1-1/16" hex size. The thru hole is .484". Nut thread size is 7/8-20.
5/8" OD Tube x 1/2" MPT Jaco Polypropylene Elbow Tube Fitting is 1-9/32" center line to tube end and 1-29/64" center line to MPT end. Nut thread is 7/8-20.
5/8" OD Tube x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 2-17/32" long. Nut thread is 7/8-20.
5/8" OD Tube x 3/8" MPT Jaco Nylon Connector Tube Fitting is 1-31/64" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread size is 7/8-20.
5/8" OD Tube x 3/8" MPT Jaco Nylon Elbow Tube Fitting is 1-17/64" center line to tube end and 1-17/64" center line to MPT end. Nut thread is 7/8-20.
5/8" OD Tube x 3/8" MPT Jaco Polypropylene Connector Tube Fitting is 1-31/64" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread size is 7/8-20.
5/8" OD x 1/2" MPT Jaco Polypropylene Tee Tube Fitting is 2-47/64" long. Nut thread is 7/8-20.
7/8" OD Tube Jaco Kynar Tee Tube Fitting is 3-3/32" long. Thread size is 1-3/16-20.
7/8" OD Tube Jaco Kynar Union Tube Fitting is 1-57/64" long and has a 1-7/16" hex size. Thread is 1-3/16-16.
7/8" OD Tube Jaco Nylon Elbow Tube Fitting is 1-9/16" center line to end. Thread size is 1-3/16-16.
7/8" OD Tube Jaco Nylon Tee Tube Fitting is 3-3/32" long. Thread size is 1-3/16-20.
7/8" OD Tube Jaco Nylon Union Tube Fitting is 1-57/64" long and has a 1-7/16" hex size. Thread is 1-3/16-16.
7/8" OD Tube Jaco Polypropylene Elbow Tube Fitting is 1-9/16" center line to end. Thread size is 1-3/16-16.
7/8" OD Tube Jaco Polypropylene Tee Tube Fitting is 3-3/32" long. Thread size is 1-3/16-20.
7/8" OD Tube Jaco Polypropylene Union Tube Fitting is 1-57/64" long and has a 1-7/16" hex size. Thread is 1-3/16-16.
7/8" OD Tube x 3/4" MPT Jaco Nylon Connector Tube Fitting is 2" long and has a 1-7/16" hex size. The thru hole is .625". Nut thread size is 1-3/16-16.
7/8" OD Tube x 3/4" MPT Jaco Nylon Tee Tube Fitting is 3-3/16" long. Nut thread is 1-3/16-16.
7/8" OD Tube x 3/4" MPT Jaco Nylon Tee Tube Fitting is 3-3/32" long. Nut thread is 1-3/16-16.
7/8" OD Tube x 3/4" MPT Jaco Polypropylene Connector Tube Fitting is 2" long and has a 1-7/16" hex size. The thru hole is .625". Nut thread size is 1-3/16-16.
7/8" OD Tube x 3/4" MPT Jaco Polypropylene Tee Tube Fitting is 3-3/16" long. Nut thread is 1-3/16-16.
7/8" OD Tube x 3/4" MPT Jaco Polypropylene Tee Tube Fitting is 3-3/32" long. Nut thread is 1-3/16-16.
Banjo 90 angle couplings will reduce the number of elbows and other pipe fittings used in plumbing applications. Stainless steel rings, arms & pins resist corrosion. Precision molded in polypropylene...
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet...
Connect and disconnect tubing without tools. Meets FDA standards & NSF listed. O-ring/collet design. Body is polypropylene, O-rings are EPDM. Collet is polypropylene with stainless steel teeth. Max 150 PSI...
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. Their versatility makes them suitable for use with...
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with Male Adapters conforming to...
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming...
LIQUIfit 1/2" Stem OD x 3/8" Hose Barb Hose Stem is 2.05" overall in length. Barbed end is 1.07" long.
LIQUIfit 1/4" Stem OD x 1/4" Hose Barb Hose Stem is 1.65" overall in length. Barbed end is .67" long.
LIQUIfit 3/8" Stem OD x 1/4" Hose Barb Hose Stem is 1.97" overall in length. Barbed end is .87" long.
LIQUIfit 3/8" Stem OD x 3/8" Hose Barb Hose Stem is 1.97" overall in length. Barbed end is .87" long.
LIQUIfit 3/8" Stem OD x 5/16" Hose Barb Hose Stem is 1.97" overall in length. Barbed end is .87" long.
Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media...
Patented NSH Series couplings feature a pressure-balanced non-spill design and a 100% metal-free, spring-free flow path at a very competitive price. These innovative couplings are easy to use (single-handed operation)...
PPA Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has...
PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has...
PTFE adapters can withstand corrosive fluids, such as 98% sulfuric acid, better than stainless steel other, more exotic materials. Materials are also rated for very high continuous temperatures up to...
Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter...
These 316 SS 1" MNPT x 1" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1" MNPT x 3/4" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1-1/2" MNPT x 1-1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1-1/4" MNPT x 1-1/4" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1/2" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1/2" MNPT x 3/4" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1/2" MNPT x 5/8" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1/4" MNPT x 1/4" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 1/4" MNPT x 3/8" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 2" MNPT x 2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 3" MNPT x 3" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 3/4" MNPT x 1" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 3/4" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 3/4" MNPT x 3/4" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 3/8" MNPT x 1/2" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These 316 SS 3/8" MNPT x 3/8" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically...
These cam lever 1" female coupler - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 1" male adapter - 1" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 1-1/2" female coupler - 1-1/2" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 1-1/2" male adapter - 1-1/2" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 2" female coupler - 2" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 2" male adapter - 2" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 3" female coupler - 3" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 3" male adapter - 3" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 3/4" female coupler - 3/4" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 3/4" male adapter - 3/4" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 4" female coupler - 4" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These cam lever 4" male adapter - 4" hose shank couplings are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against...
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is...
This 1/8" Body x 1/4" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .77", the bulkhead hex size is...
This 1/8" Body x 1/4" Hose Barb Bulkhead Valved Coupler is 2.34" overall in length, has a hex size of .67", its largest diameter is 1.10", the bulkhead hex size...
This 1/8" Body x 1/4" Hose Barb Unvalved Nipple is 1.26" in overall length and is .34" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
This 1/8" Body x 1/4" Hose Barb Valved Coupler is 2.90" in overall length and its largest diameter is .82". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
This 1/8" Body x 1/4" Hose Barb Valved Nipple is 1.80" in overall length, has a .67" hex size and its largest diameter is .76". Pressure Range: 0-145 psi. Rate...
This 1/8" Body x 3/16" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .64", the bulkhead hex size is...
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Coupler is 2.89" overall in length, has a hex size of .67", its largest diameter is .82", the bulkhead hex is...
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Nipple is 2.35" in overall length, has a .67" hex size, its largest diameter is .76", the bulkhead hex is .55"...
This 1/8" Body x 3/16" Hose Barb Unvalved Nipple is 1.26" in overall length and is .34" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
This 1/8" Body x 3/16" Hose Barb Valved Coupler is 2.34" in overall length and its largest diameter is .82". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
This 1/8" Body x 3/16" Hose Barb Valved Nipple is 1.80" in overall length, has a .67" hex size and its largest diameter is .76". Pressure Range: 0-145 psi. Rate...
This 3/8" Body x 1/4" Hose Barb Valved Coupler is 3.19" in overall length and its largest diameter is 1.02". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
This 3/8" Body x 1/4" Hose Barb Valved Nipple is 2.59" in overall length, has a .82" hex size and its largest diameter is .91". Pressure Range: 0-145 psi. Rate...
This 3/8" Body x 1/4"" Hose Barb Unvalved Nipple is 1.86" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
This 3/8" Body x 3/8" Hose Barb Unvalved Nipple is 1.87" in overall length and is .71" at its largest diameter. Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
This 3/8" Body x 3/8" Hose Barb Valved Coupler is 3.19" in overall length and its largest diameter is 1.02". Pressure Range: 0-145 psi. Rate of flow: 4.5 GPM.
This 3/8" Body x 3/8" Hose Barb Valved Nipple is 2.59" in overall length, has a .82" hex size and its largest diameter is .91". Pressure Range: 0-145 psi. Rate...
This reducing coupling is 1" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and...
This reducing coupling is 1-1/2" barbed insert x 1" barbed insert for PE flexible pipe. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and...
This reducing coupling is 1-1/4" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and...
Use the NS6 3/8" flow when even few drops of spillage pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use.
Weight: 0.08 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.11 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.26 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.38 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.42 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.60 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.68 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.74 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.86 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 0.98 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 1.28 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 1.32 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 2.10 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 2.20 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 3.16 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 6.16 Lbs. Pressure Rating: 75 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...
Weight: 7.70 Lbs. Pressure Rating: 75 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings,...

Next >>