U.S. Plastic Corporation Magnetic Drive Pumps 92015

Description
Drum/Carboy Pumps, two corrosion resistant styles, 15 GPM for electric - 12 GPM for air with electric or air drives. With the magnetic drive there is no physical contact between the drive and driven magnets - all possible leakage is eliminated, no packing or seals to wear or replace. Self-priming and designed for continuous duty for fast efficient transfer and handling of corrosive and problem liquids. Fixed and free-wheeling diffusers and impellers on the shaft deliver high flow and pressure with 1/3 the motor speed of other pumps. Lightweight and portable with 1-2/3" diameter tube to fit narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies and all types of corrosive aqueous solutions to 160 F. The SM Series of pumps is constructed of stainless steel and Kynar with S. S. 316 shaft and suitable for trichlorethylene, light oils, and non flammable solvents. The electric drive is an enclosed motor (not designed for hazardous flammable liquids), 115 V., 60-50 Hz., 1 phase with thermal overload protection and supplied with 15' of 3-wire grounded cord and plug, built-in switch, protective drip cover and easy-carry handle. CAUTION: The motor must be protected from fuming acids that may corrode the windings. The air motor drive is 40-60 psi at 5-7 cfm and supplied with inlet air valve for speed control and muffler for quiet operation. Electric motors are continuous duty rated and 3400 RPM. Air motors are 2900 RPM. 3/4" O.D. discharge.
Description
Drum/Carboy Pumps, two corrosion resistant styles, 15 GPM for electric - 12 GPM for air with electric or air drives. With the magnetic drive there is no physical contact between the drive and driven magnets - all possible leakage is eliminated, no packing or seals to wear or replace. Self-priming and designed for continuous duty for fast efficient transfer and handling of corrosive and problem liquids. Fixed and free-wheeling diffusers and impellers on the shaft deliver high flow and pressure with 1/3 the motor speed of other pumps. Lightweight and portable with 1-2/3" diameter tube to fit narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies and all types of corrosive aqueous solutions to 160 F. The SM Series of pumps is constructed of stainless steel and Kynar with S. S. 316 shaft and suitable for trichlorethylene, light oils, and non flammable solvents. The electric drive is an enclosed motor (not designed for hazardous flammable liquids), 115 V., 60-50 Hz., 1 phase with thermal overload protection and supplied with 15' of 3-wire grounded cord and plug, built-in switch, protective drip cover and easy-carry handle. CAUTION: The motor must be protected from fuming acids that may corrode the windings. The air motor drive is 40-60 psi at 5-7 cfm and supplied with inlet air valve for speed control and muffler for quiet operation. Electric motors are continuous duty rated and 3400 RPM. Air motors are 2900 RPM. 3/4" O.D. discharge.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pumps - 92015 - U.S. Plastic Corporation
Lima, OH, USA
Magnetic Drive Pumps
92015
Magnetic Drive Pumps 92015
Drum/Carboy Pumps, two corrosion resistant styles, 15 GPM for electric - 12 GPM for air with electric or air drives. With the magnetic drive there is no physical contact between the drive and driven magnets - all possible leakage is eliminated, no packing or seals to wear or replace. Self-priming and designed for continuous duty for fast efficient transfer and handling of corrosive and problem liquids. Fixed and free-wheeling diffusers and impellers on the shaft deliver high flow and pressure with 1/3 the motor speed of other pumps. Lightweight and portable with 1-2/3" diameter tube to fit narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies and all types of corrosive aqueous solutions to 160 F. The SM Series of pumps is constructed of stainless steel and Kynar with S. S. 316 shaft and suitable for trichlorethylene, light oils, and non flammable solvents. The electric drive is an enclosed motor (not designed for hazardous flammable liquids), 115 V., 60-50 Hz., 1 phase with thermal overload protection and supplied with 15' of 3-wire grounded cord and plug, built-in switch, protective drip cover and easy-carry handle. CAUTION: The motor must be protected from fuming acids that may corrode the windings. The air motor drive is 40-60 psi at 5-7 cfm and supplied with inlet air valve for speed control and muffler for quiet operation. Electric motors are continuous duty rated and 3400 RPM. Air motors are 2900 RPM. 3/4" O.D. discharge.

Drum/Carboy Pumps, two corrosion resistant styles, 15 GPM for electric - 12 GPM for air with electric or air drives. With the magnetic drive there is no physical contact between the drive and driven magnets - all possible leakage is eliminated, no packing or seals to wear or replace. Self-priming and designed for continuous duty for fast efficient transfer and handling of corrosive and problem liquids. Fixed and free-wheeling diffusers and impellers on the shaft deliver high flow and pressure with 1/3 the motor speed of other pumps. Lightweight and portable with 1-2/3" diameter tube to fit narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies and all types of corrosive aqueous solutions to 160 F. The SM Series of pumps is constructed of stainless steel and Kynar with S. S. 316 shaft and suitable for trichlorethylene, light oils, and non flammable solvents. The electric drive is an enclosed motor (not designed for hazardous flammable liquids), 115 V., 60-50 Hz., 1 phase with thermal overload protection and supplied with 15' of 3-wire grounded cord and plug, built-in switch, protective drip cover and easy-carry handle. CAUTION: The motor must be protected from fuming acids that may corrode the windings. The air motor drive is 40-60 psi at 5-7 cfm and supplied with inlet air valve for speed control and muffler for quiet operation. Electric motors are continuous duty rated and 3400 RPM. Air motors are 2900 RPM. 3/4" O.D. discharge.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 92015
Product Name Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details