U.S. Plastic Corporation Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Drive: Direct. Motor Enclosure: Explosion Proof. Wheel Material: Polypropylene. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 -... | |
| Drive: Direct. Motor Enclosure: Explosion Proof. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115. Phase: 1. Approximate Shipping Weight: 51 lbs. CFM: 140 -... | |
| Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM:... | |
| Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 31 lbs. CFM:... | |
| Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM:... | |
| Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: PVC. RPM: 1725. Horse Power: 5. Power Voltage: 208-230/460. Phase: 3. Approximate Shipping Weight: 172 lbs. CFM:... |