U.S. Plastic Corporation Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| Mixer HP:0.170, Motor Type: TENV, Drive Type: Direct, Mixer Shaft RPM: 0-1750, Shaft Diameter 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0" | |
| Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.500", Shaft Length: 12", # of Mixing Blades: 1, Single Blade Size: 3.0" | |
| Powerful DC permanent magnet motors deliver power and reliability for high viscosity mixing. The mixer maintains constant speed even when the viscosity changes. This dual shaft stirrer offers high torque... | |
| Shaft size: 5/16" diameter x 12" long. Mixer blade is 2-1/2" diameter. Mixer position easily adjustable on sturdy support stand. 0-5000 RPM. Maximum overall height is 29-1/2". Small and compact. | |
| The power and versatility required for high viscous mixing. Higher horsepower and greater torque over available speed ranges for difficult mixing jobs. The stirrer maintains constant speed even when the... |