U.S. Plastic Corporation Little Giant Magnetic Drive Pumps 95053

Description
Model #5-MD-SC - Max Flow GPM 17.5 - Max Head Ft 27.5 - Inlet 1" FPT - Discharge 1/2" MPT
Description
Model #5-MD-SC - Max Flow GPM 17.5 - Max Head Ft 27.5 - Inlet 1" FPT - Discharge 1/2" MPT

Suppliers

Company
Product
Description
Supplier Links
Little Giant Magnetic Drive Pumps - 95053 - U.S. Plastic Corporation
Lima, OH, USA
Little Giant Magnetic Drive Pumps
95053
Little Giant Magnetic Drive Pumps 95053
Model #5-MD-SC - Max Flow GPM 17.5 - Max Head Ft 27.5 - Inlet 1" FPT - Discharge 1/2" MPT

Model #5-MD-SC - Max Flow GPM 17.5 - Max Head Ft 27.5 - Inlet 1" FPT - Discharge 1/2" MPT

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95053
Product Name Little Giant Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S30_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details