U.S. Plastic Corporation Seal-Less Silver Star Model Drum Pumps 95056

Description
Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with 60Hz, power input of 620 watt, and power output of 0.5hp. The driving motor has separate on/off buttons. The Silver Star is equipped with low voltage release. This prevents automatic restart after an interruption of the electrical power. They are explosion proof in accordance with protection class I, groups C and D, and class II groups F and G. The motor is supplied with a 16ft power cord. The intake tube is 1-1/2" and 1" hose connection discharge. The impeller is PTFE and the tube and shaft are both 316 SS. Will pump petroleum fuels, acetone, xylene, tolulene, benzene, ethanol, methanol, lacquer, thinner, mineral spirits, alcohols, methylene chloride, methyl ethyl ketone, perchlorethytlene, trichloroethyelene, trichloroethane, etc.
Description
Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with 60Hz, power input of 620 watt, and power output of 0.5hp. The driving motor has separate on/off buttons. The Silver Star is equipped with low voltage release. This prevents automatic restart after an interruption of the electrical power. They are explosion proof in accordance with protection class I, groups C and D, and class II groups F and G. The motor is supplied with a 16ft power cord. The intake tube is 1-1/2" and 1" hose connection discharge. The impeller is PTFE and the tube and shaft are both 316 SS. Will pump petroleum fuels, acetone, xylene, tolulene, benzene, ethanol, methanol, lacquer, thinner, mineral spirits, alcohols, methylene chloride, methyl ethyl ketone, perchlorethytlene, trichloroethyelene, trichloroethane, etc.

Suppliers

Company
Product
Description
Supplier Links
Seal-Less Silver Star Model Drum Pumps - 95056 - U.S. Plastic Corporation
Lima, OH, USA
Seal-Less Silver Star Model Drum Pumps
95056
Seal-Less Silver Star Model Drum Pumps 95056
Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with 60Hz, power input of 620 watt, and power output of 0.5hp. The driving motor has separate on/off buttons. The Silver Star is equipped with low voltage release. This prevents automatic restart after an interruption of the electrical power. They are explosion proof in accordance with protection class I, groups C and D, and class II groups F and G. The motor is supplied with a 16ft power cord. The intake tube is 1-1/2" and 1" hose connection discharge. The impeller is PTFE and the tube and shaft are both 316 SS. Will pump petroleum fuels, acetone, xylene, tolulene, benzene, ethanol, methanol, lacquer, thinner, mineral spirits, alcohols, methylene chloride, methyl ethyl ketone, perchlorethytlene, trichloroethyelene, trichloroethane, etc.

Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with 60Hz, power input of 620 watt, and power output of 0.5hp. The driving motor has separate on/off buttons. The Silver Star is equipped with low voltage release. This prevents automatic restart after an interruption of the electrical power. They are explosion proof in accordance with protection class I, groups C and D, and class II groups F and G. The motor is supplied with a 16ft power cord. The intake tube is 1-1/2" and 1" hose connection discharge. The impeller is PTFE and the tube and shaft are both 316 SS. Will pump petroleum fuels, acetone, xylene, tolulene, benzene, ethanol, methanol, lacquer, thinner, mineral spirits, alcohols, methylene chloride, methyl ethyl ketone, perchlorethytlene, trichloroethyelene, trichloroethane, etc.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95056
Product Name Seal-Less Silver Star Model Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S30_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details