U.S. Plastic Corporation Webster Centrifugal Pump 96018

Description
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor
Description
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96018 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96018
Webster Centrifugal Pump 96018
75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96018
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details