U.S. Plastic Corporation March AC-2CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model 94020

Description
Compact and adaptable to many applications, the Series 2 pump can deliver a maximum flow of 5.5 GPM and handle a maximum head of up to 13'. Typical applications include etching equipment, photographic and graphic arts processing equipment, garden fountains, ice flakers, plate processors and marine air conditioning. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 50/60 Hz. Max. internal 50 PSI. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Viton. Not self priming.
Description
Compact and adaptable to many applications, the Series 2 pump can deliver a maximum flow of 5.5 GPM and handle a maximum head of up to 13'. Typical applications include etching equipment, photographic and graphic arts processing equipment, garden fountains, ice flakers, plate processors and marine air conditioning. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 50/60 Hz. Max. internal 50 PSI. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Viton. Not self priming.

Suppliers

Company
Product
Description
Supplier Links
March AC-2CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model - 94020 - U.S. Plastic Corporation
Lima, OH, USA
March AC-2CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model
94020
March AC-2CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model 94020
Compact and adaptable to many applications, the Series 2 pump can deliver a maximum flow of 5.5 GPM and handle a maximum head of up to 13'. Typical applications include etching equipment, photographic and graphic arts processing equipment, garden fountains, ice flakers, plate processors and marine air conditioning. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 50/60 Hz. Max. internal 50 PSI. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Viton. Not self priming.

Compact and adaptable to many applications, the Series 2 pump can deliver a maximum flow of 5.5 GPM and handle a maximum head of up to 13'. Typical applications include etching equipment, photographic and graphic arts processing equipment, garden fountains, ice flakers, plate processors and marine air conditioning. Use with mildly corrosive acids, alkaline and salt solutions and many other liquids where corrosion or contamination could be a problem. Features the magnetic drive which eliminates the shaft seal. Drive motors are open, fan cooled, thermal overload protected, rated for continuous duty. Maximum recommended fluid temperature is 190 F. 115 V. Single phase. 50/60 Hz. Max. internal 50 PSI. 3' electrical connection. Pump housing - glass filled polypropylene. Impeller magnet - glass filled polypropylene. Drive magnet - ceramic. Impeller spindle - ceramic. Thrust washers - ceramic. O-ring seal - Viton. Not self priming.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94020
Product Name March AC-2CP-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details