U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98119

Description
Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"
Description
Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98119 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98119
SANDPIPER Air-Operated Diaphragm Pump 98119
Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"

Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98119
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details