U.S. Plastic Corporation Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| All thermoplastic polyurethane hose reinforced with an ABS helix. Temp. range -65F to 200F. Clear with a safety yellow helix. Smooth interior. Lightweight and highly flexible. Suitable replacement for thicker... | |
| Clear vinyl reinforced with black rigid helix provides excellent flexibility and bend radius for critical livewell and heavy duty bilge pump applications. Used for marine applications. Smooth outer surface permits... | |
| Dimensions: 1" Nominal ID x 1.297" Nominal OD x 100' Long, Maximum Working Pressure: 120 PSI @ 70F and 50 PSI @ 122F, Weight: 30 Lbs. 1 hose assemblies are... | |
| Dimensions: 1" Nominal ID x 1.297" Nominal OD x 50' Long, Maximum Working Pressure: 120 PSI @ 70F and 50 PSI @ 122F, Weight: 15 Lbs. 1 hose assemblies are... | |
| Dimensions: 2.09" ID x 0.0906" Approximate Wall Thickness. Working Pressure: 150 psi. 300' roll weighs approximately 96 Lbs. | |
| Dimensions: 3.09" ID x 0.0984" Approximate Wall Thickness. Working Pressure: 150 psi. 300' roll weighs approximately 156 Lbs. | |
| Dimensions: 3/4" ID x 1.30" OD x 50' Long, Maximum Working Pressure: 150 psi @ 70F and 75 psi @ 122F, Weight: 12 Lbs. | |
| Dimensions: 3/4" Nominal ID x 1.025" Nominal OD x 100' Long, Maximum Working Pressure: 120 PSI @ 70F and 50 PSI @ 122F, Weight: 22 Lbs. Hose assemblies are furnished... | |
| Dimensions: 3/4" Nominal ID x 1.025" Nominal OD x 50' Long, Maximum Working Pressure: 120 PSI @ 70F and 50 PSI @ 122F, Weight: 11 Lbs. Hose assemblies are furnished... | |
| Dimensions: 4.10" ID x 0.1102" Approximate Wall Thickness. Working Pressure: 125 psi. 300' roll weighs approximately 228 Lbs. | |
| Dimensions: 6.16" ID x 0.1181" Approximate Wall Thickness. Working Pressure: 115 psi. 300' roll weighs approximately 363 Lbs. | |
| Helical reinforcement for strength, smooth interior. Lightweight, excellent flexibility. Good bend radius, economical. Temp range: -30F - 160F. Applications include: heater/defroster hose, low vacuum fume removal, ventilation, air-conditioning, sawdust collections. | |
| High strength fiber reinforced PVC hose cover bonded to coated spring steel wire. Temp. range -20F to 150F. Gray in color. Great for industrial and commercial vacuum cleaners and ventilating... | |
| Hose ID is 1-1/2" and wall thickness is 0.059". Working pressure is 70 psi. 50' assembly weighs 9 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with... | |
| Hose ID is 1-1/2" and wall thickness is 0.059". Working pressure is 70 psi. 50' assembly weighs 9.5 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank... | |
| Hose ID is 1-1/2" and wall thickness is 0.079". Working pressure is 140 psi. 50' assembly weighs 13.5 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with... | |
| Hose ID is 1-1/2" and wall thickness is 0.079". Working pressure is 140 psi. 50' assembly weighs 14 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank... | |
| Hose ID is 2" and wall thickness is 0.063". Working pressure is 65 psi. 50' assembly weighs 13.5 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with... | |
| Hose ID is 2" and wall thickness is 0.063". Working pressure is 65 psi. 50' assembly weighs 13.6 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank... | |
| Hose ID is 2" and wall thickness is 0.079". Working pressure is 125 psi. 50' assembly weighs 18 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with... | |
| Hose ID is 2" and wall thickness is 0.079". Working pressure is 125 psi. 50' assembly weighs 18.5 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank... | |
| Hose ID is 3" and wall thickness is 0.067". Working pressure is 60 psi. 50' assembly weighs 21.5 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with... | |
| Hose ID is 3" and wall thickness is 0.067". Working pressure is 60 psi. 50' assembly weighs 22 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank... | |
| Hose ID is 3" and wall thickness is 0.098". Working pressure is 125 psi. 50' assembly weighs 28 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with... | |
| Hose ID is 3" and wall thickness is 0.098". Working pressure is 125 psi. 50' assembly weighs 28.5 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank... | |
| Hose ID is 4" and wall thickness is 0.067". Working pressure is 50 psi. 50' assembly weighs 30 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with... | |
| Hose ID is 4" and wall thickness is 0.067". Working pressure is 50 psi. 50' assembly weighs 31.5 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank... | |
| Hose ID is 4" and wall thickness is 0.110". Working pressure is 125 psi. 50' assembly weighs 40.5 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with... | |
| Hose ID is 4" and wall thickness is 0.110". Working pressure is 125 psi. 50' assembly weighs 41 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank... | |
| Light duty PVC film with external polymer helix. Temp. range -20F to 150F. Clear with black helix. Great flexibility and good abrasion resistance. Provides a smooth interior for easy flow. | |
| Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has... | |
| Lightweight, very flexible, excellent chemical resistance. Excellent compressibility and good flex fatigue resistance. Temp range: -40F to 225F. For heater, defroster and air conditioning hose. Polypropylene reinforced with a polypropylene... | |
| Orange Piranha SP Sewer Hose 2,500 psi 3/4"x 600 | |
| Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application... | |
| Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has... | |
| Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354... | |
| Piranhaflex Series PF628 & PF628NC consist of three individual components chemically bonded to ensure maximum performance. Tube: Extruded seamless polyester inner tube. Reinforcement: Aramid fiber reinforcement. Cover: Series PF628 has... | |
| Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent... | |
| Techniblue Spiral Hose 1/2"ID x 3/4"OD x 16'L has a 1/2"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 1/2"ID x 3/4"OD x 20'L has a 1/2"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 1/2"ID x 3/4"OD x 8'L has a 1/2"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 1/4"ID x 3/8"OD X 12'L has a 1/4"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 1/4"ID x 3/8"OD X 16'L has a 1/4"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 1/4"ID x 3/8"OD X 20'L has a 1/4"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 1/4"ID x 3/8"OD X 8'L has a 1/4"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 3/8"ID x 9/16"OD x 12'L has a 3/8"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 3/8"ID x 9/16"OD x 16'L has a 3/8"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 3/8"ID x 9/16"OD x 20'L has a 3/8"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| Techniblue Spiral Hose 3/8"ID x 9/16"OD x 8'L has a 3/8"MNPT fitting. Working Pressure: 140 PSI; (8 Bar); 8kgf/Cm2 at 68F(20C), Burst Pressure: 428 PSI; (30 Bar); 30kgf/Cm2 at 68F(20C)... | |
| The 1" ID x 1.500" OD Paint and Solvent Transfer Hose has a working pressure of 125 PSI at 70 F and 60 PSI at 122F. | |
| The 1/2" ID x .750 OD PSI Gray Water Hose is rated for 200 PSI @ 70F and 100 PSI @ 122F. | |
| The 1/2" ID x .750 OD PSI White Water Hose is rated for 200 PSI @ 70F and 100 PSI @ 122F. | |
| The 1/2" ID x 0.875" OD Paint and Solvent Transfer Hose has a working pressure of 175 PSI at 70F and 85 PSI at 122F. | |
| The 1/4" ID x 0.500" OD Paint and Solvent Transfer Hose has a working pressure of 175 PSI at 70F and 85 PSI at 122F. | |
| The 3/4" ID x 1.188" OD Paint and Solvent Transfer Hose has a working pressure of 150 PSI at 70 F and 75 PSI at 122F. | |
| The 3/8" ID x 0.680" OD Paint and Solvent Transfer Hose has a working pressure of 175 PSI at 70F and 85 PSI at 122F. | |
| The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. | |
| Thermoplastic polyurethane reinforced with a wire helix. Temperature range of -65F to 200F. Lightweight alternative to UFD. Excellent flexibility. Transparency of UFD.020 clear allows users to locate blockages. Materials used... | |
| Thermoplastic rubber with an external polypropylene wearstrip. Temp. range -60F to 275F (intermittent to 300F). Black with gray helix. Smooth interior for easy flow. Lightweight and highly flexible. Excellent crush... | |
| This 1" ID x -1-1/4" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a working pressure of 60 PSI @ 70F. It has a minimum bend radius... | |
| This 1" ID x 1-1/4" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 105 PSI 70F and a vacuum rating of 28" Hg. | |
| This 1" ID x 1-1/4" OD Clear Suction and Delivery Hose has a working pressure - 100 PSI @ 70F and a vacuum rating of 28" Hg. It has a... | |
| This 1" ID x 1-1/4" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 105 PSI 70F and a vacuum rating of 28" Hg. | |
| This 1" ID x 1.300" OD Gray Water Hose is rated for 120 PSI @ 70F and 75 PSI @ 122F. | |
| This 1" ID x 1.300" OD White Water Hose is rated for 120 PSI @ 70F and 75 PSI @ 122F. | |
| This 1" ID x 1.375" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 100 PSI @ 70F and 50 PSI @ 122F. Minimum bend radius is 4". | |
| This 1" ID x 1.410" OD Blue PVC Air and Water Hose have a working pressure of 250 PSI at 70F and 100 PSI at 122F. Standard length is 100'. | |
| This 1" ID x 1.410" OD Red PVC Air and Water Hose have a working pressure of 250 PSI at 70F and 100 PSI at 122F. Standard length is 100'. | |
| This 1" ID x 1.410" OD Yellow PVC Air and Water Hose have a working pressure of 250 PSI at 70F and 100 PSI at 122F. Standard length is 100'. | |
| This 1" ID x 1.464" OD POLYWIRE Plus Wire-Yarn Reinforced Vacuum/Pressure Hose has a working pressure of 225 PSI @ 70F and 112 PSI @ 122F. It has a 3.5"... | |
| This 1"ID x 1.300"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 70 PSI @ 70 F and 35 PSI @ 122F. | |
| This 1"ID x 1.406"OD Blue POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 250 psi @ 70F. Weight of roll is 20.5 lbs. | |
| This 1"ID x 1.406"OD Red POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 250 psi @ 70F. Weight of roll is 20.5 lbs. | |
| This 1-1/2" ID x 1-13/16" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 85 PSI @ 70F and a vacuum rating of 28"... | |
| This 1-1/2" ID x 1-13/16" OD Clear Suction and Delivery Hose has a working pressure of 85 PSI @ 70F and a vacuum rating of 28" Hg. It has a... | |
| This 1-1/2" ID x 1-13/16" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 85 PSI @ 70F and a vacuum rating of 28"... | |
| This 1-1/2" ID x 1-13/16" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a working pressure of 50 PSI @ 70F and a vacuum rating of 28"... | |
| This 1-1/2" ID x 1.938" OD Gray Water Hose is rated for 100 PSI @ 70F and 50 PSI @ 122F. | |
| This 1-1/2" ID x 2" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 100 PSI @ 70F and 35 PSI @ 122F. Minimum bend radius is 6". | |
| This 1-1/2" ID x 2.030" OD POLYWIRE Plus Wire-Yarn Reinforced Vacuum/Pressure Hose has a working pressure of 175 PSI @ 70F and 87 PSI @ 122F. It has a 5.5"... | |
| This 1-1/2"ID x 1.860"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 50 PSI @ 70 F and 30 PSI @ 122F. | |
| This 1-1/4" ID x 1-1/2" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 95 PSI @ 70F and vacuum rating of 28" Hg. | |
| This 1-1/4" ID x 1-1/2" OD Clear Suction and Delivery Hose has a working pressure of 95 PSI @ 70F and a vacuum rating of 28" Hg. It has a... | |
| This 1-1/4" ID x 1-1/2" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 95 PSI @ 70F and vacuum rating of 28" Hg. | |
| This 1-1/4" ID x 1-3/4" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 100 PSI @ 70F and 50 PSI @ 122F. Minimum bend radius is 5". | |
| This 1-1/4" ID x 1.780" OD POLYWIRE Plus Wire-Yarn Reinforced Vacuum/Pressure Hose has a working pressure of 175 PSI @ 70F and 87 PSI @ 122F. It has a 4.5"... | |
| This 1-1/4"ID x 1.610"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 70 PSI @ 70 F and 35 PSI @ 122F. | |
| This 1-3/4" ID x 2-3/32" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a working pressure of 45 PSI @ 70F and a vacuum rating of 28"... | |
| This 1.25 ID x 1-5/8" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a pressure rating of 50 PSI @ 70F and a vacuum rating of 28"... | |
| This 1/2" ID x .781" OD Tundra-Air Blue PVC Air & Water Hose has a maximum pressure rating of 300 PSI @ 70F and 160 PSI @ 122F. Weighs 15... | |
| This 1/2" ID x .781" OD Tundra-Air Red PVC Air & Water Hose has a maximum pressure rating of 300 PSI @ 70F and 160 PSI @ 122F. Weighs 15... | |
| This 1/2" ID x .810" OD Blue PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 1/2" ID x .810" OD Gray PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 1/2" ID x .810" OD Red PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 1/2" ID x .810" OD Yellow PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 1/2" ID x .813" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 150 PSI @ 70F and 80 PSI @ 122F. Minimum bend radius is 2". | |
| This 1/2" ID x .88" OD Nylaflow Paint & Solvent Transfer Hose is rated for 250 PSI @ 70F and 85 PSI @ 122F. It weighs 54 lbs. per 300'. | |
| This 1/2" ID x .906" OD POLYWIRE Plus Wire-Yarn Reinforced Vacuum/Pressure Hose has a working pressure of 250 PSI @ 70F and 125 PSI @ 122F. It has a 2"... | |
| This 1/2"ID x .750"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 100 PSI @ 70 F and 70 PSI @ 122F. | |
| This 1/2"ID x .781"OD Tundra-Air Blue Air Hose Assembly has a maximum working pressure of 300 psi @ 70F and a 160 psi @ 122F. This 100' roll weighs 16... | |
| This 1/2"ID x .781"OD Tundra-Air Red Air Hose Assembly has a maximum working pressure of 300 psi @ 70F and a 160 psi @ 122F. This 100' roll weighs 16... | |
| This 1/2"ID x .790"OD PVC/Polyurethane Lawn & Pest Spray Hose has a pressure rating of 600 psi @ 70F and 350 psi @ 122F. 300' length weighs 57 lbs. | |
| This 1/2"ID x .813"OD Blue POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 300 psi @ 70F. Weight of roll is 9.0 lbs. | |
| This 1/2"ID x .813"OD Red POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 300 psi @ 70F. Weight of roll is 9.0 lbs. | |
| This 1/4" ID x .50" OD Nylaflow Paint & Solvent Transfer Hose is rated for 250 PSI @ 70F and 85 PSI @ 122F. It weighs 21 lbs. per 300'. | |
| This 1/4" ID x .50" OD Tundra-Air Blue PVC Air & Water Hose has a maximum pressure rating of 300 PSI @ 70F and 160 PSI @ 122F. Weighs 8... | |
| This 1/4" ID x .50" OD Tundra-Air Red PVC Air & Water Hose has a maximum pressure rating of 300 PSI @ 70F and 160 PSI @ 122F. Weighs 8... | |
| This 1/4" ID x .50"OD Blue POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 300 psi @ 70F. Weight of roll is 4.4 lbs. | |
| This 1/4" ID x .50"OD Red POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 300 psi @ 70F. Weight of roll is 4.4 lbs. | |
| This 1/4" ID x 1/2" OD Blue PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 1/4" ID x 1/2" OD Gray PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 1/4" ID x 1/2" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 250 PSI @ 70F and 80 PSI @ 122F. Minimum bend radius is 1". | |
| This 1/4" ID x 1/2" OD Red PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 1/4" ID x 1/2" OD Yellow PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 1/4"ID x .460"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 150 PSI @ 70 F and 70 PSI @ 122F. | |
| This 1/4"ID x .50"OD Tundra-Air Blue Air Hose Assembly has a maximum working pressure of 300 psi @ 70F and a 160 psi @ 122F. This 100' roll weighs 7.8... | |
| This 1/4"ID x .50"OD Tundra-Air Red Air Hose Assembly has a maximum working pressure of 300 psi @ 70F and a 160 psi @ 122F. This 100' roll weighs 7.8... | |
| This 1/4"ID x .625"OD PVC Air Breathing Hose has a pressure rating of 250 psi @ 70F and 150 psi @ 122F. 300' length weighs 42 lbs. | |
| This 13/8"ID x .688"OD PVC Air Breathing Hose has a pressure rating of 250 psi @ 70F and 150 psi @ 122F. 300' length weighs 43 lbs. | |
| This 2" ID x 2 3/8" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a pressure rating of 45 PSI @ 70F and a vacuum rating of... | |
| This 2" ID x 2-3/8" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 80 PSI @ 70F and a vacuum rating of 28"... | |
| This 2" ID x 2-3/8" OD Clear Suction and Delivery Hose has a working pressure of 80 PSI @ 70F and a vacuum rating of 28" Hg. It has a... | |
| This 2" ID x 2-3/8" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 80 PSI @ 70F and a vacuum rating of 28"... | |
| This 2" ID x 2.5" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 100 PSI @ 70F and 35 PSI @ 122F. Minimum bend radius is 8". | |
| This 2" ID x 2.600" OD POLYWIRE Plus Wire-Yarn Reinforced Vacuum/Pressure Hose has a working pressure of 150 PSI @ 70F and 75 PSI @ 122F. It has a 7"... | |
| This 2"ID x 2.390"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 50 PSI @ 70 F and 30 PSI @ 122F. | |
| This 2-1/2" ID x 2-15/16" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a pressure rating of 40 psi @ 70F and a vacuum rating of 28"... | |
| This 2-1/2" ID x 2-7/8" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 75 PSI @ 70F and a vacuum rating of 28"... | |
| This 2-1/2" ID x 2-7/8" OD Clear Suction and Delivery Hose has a working pressure of 75 PSI @ 70F and a vacuum rating of 28" Hg. It has a... | |
| This 2-1/2" ID x 2-7/8" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 75 PSI @ 70F and a vacuum rating of 28"... | |
| This 2-1/4" ID x 2-5/8" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a pressure rating of 40 PSI @ 70F and a vacuum rating of 28"... | |
| This 2-3/16" ID x 2-5/8" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a pressure rating of 40 PSI @ 70F and a vacuum rating of 28"... | |
| This 3" ID x 3-7/16" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 65 PSI @ 70F and a vacuum rating of 28"... | |
| This 3" ID x 3-7/16" OD Clear Suction and Delivery Hose has a working pressure of 65 PSI @ 70F and a vacuum rating of 28" Hg. It has a... | |
| This 3" ID x 3-7/16" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 65 PSI @ 70F and a vacuum rating of 28"... | |
| This 3" ID x 3-7/16" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a pressure rating of 35 PSI @ 70F and a vacuum rating of 28"... | |
| This 3/4" ID x 1.031" OD Gray Water Hose is rated for 150 PSI @ 70F and 85 PSI @ 122F. | |
| This 3/4" ID x 1.031" OD White Water Hose is rated for 150 PSI @ 70F and 85 PSI @ 122F. | |
| This 3/4" ID x 1.120" OD Blue PVC Air and Water Hose have a working pressure of 250 PSI at 70F and 100 PSI at 122F. Standard length is 100'. | |
| This 3/4" ID x 1.120" OD Grey PVC Air and Water Hose have a working pressure of 250 PSI at 70F and 100 PSI at 122F. Standard length is 100'. | |
| This 3/4" ID x 1.120" OD Red PVC Air and Water Hose have a working pressure of 250 PSI at 70F and 100 PSI at 122F. Standard length is 100'. | |
| This 3/4" ID x 1.120" OD Yellow PVC Air and Water Hose have a working pressure of 250 PSI at 70F and 100 PSI at 122F. Standard length is 100'. | |
| This 3/4" ID x 1.125" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 150 PSI @ 70F and 65 PSI @ 122F. Minimum bend radius is 3". | |
| This 3/4" ID x 1.196" OD POLYWIRE Plus Wire-Yarn Reinforced Vacuum/Pressure Hose has a working pressure of 225 PSI @ 70F and 112 PSI @ 122F. It has a 2.5"... | |
| This 3/4" ID x 15/16" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 105 PSI @ 70F and a vacuum rating of 28"... | |
| This 3/4" ID x 15/16" OD Clear Suction and Delivery Hose has a working pressure 105 PSI @ 70F and a vacuum rating of 28" Hg. It has a minimum... | |
| This 3/4" ID x 15/16" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 105 PSI @ 70F and a vacuum rating of 28"... | |
| This 3/4"ID x 1.030"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 70 PSI @ 70 F and 50 PSI @ 122F. | |
| This 3/4"ID x 1.125"OD Blue POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 250 psi @ 70F. Weight of roll is 15 lbs. | |
| This 3/4"ID x 1.125"OD Red POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 250 psi @ 70F. Weight of roll is 15 lbs. | |
| This 3/8" ID x .594 OD Gray Water Hose is rated for 225 PSI @ 70F and 125 PSI @ 122F. | |
| This 3/8" ID x .620" OD Blue PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 3/8" ID x .620" OD Gray PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 3/8" ID x .620" OD Red PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 3/8" ID x .620" OD Yellow PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. | |
| This 3/8" ID x .625" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 150 PSI @ 70F and 80 PSI @ 122F. Minimum bend radius is 1-1/2". | |
| This 3/8" ID x .625" OD Tundra-Air Blue PVC Air & Water Hose has a maximum pressure rating of 300 PSI @ 70F and 160 PSI @ 122F. Weighs 10... | |
| This 3/8" ID x .625" OD Tundra-Air Red PVC Air & Water Hose has a maximum pressure rating of 300 PSI @ 70F and 160 PSI @ 122F. Weighs 10... | |
| This 3/8" ID x .68" OD Nylaflow Paint & Solvent Transfer Hose is rated for 250 PSI @ 70F and 85 PSI @ 122F. It weighs 36 lbs. per 300'. | |
| This 3/8" x .625"OD Blue POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 300 psi @ 70F. Weight of roll is 5.8 lbs. | |
| This 3/8" x .625"OD Red POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 300 psi @ 70F. Weight of roll is 5.8 lbs. | |
| This 3/8"ID x .600"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 100 PSI @ 70 F and 70 PSI @ 122F. | |
| This 3/8"ID x .625"OD Tundra-Air Blue Air Hose Assembly has a maximum working pressure of 300 psi @ 70F and a 160 psi @ 122F. This 100' roll weighs 10.7... | |
| This 3/8"ID x .625"OD Tundra-Air Red Air Hose Assembly has a maximum working pressure of 300 psi @ 70F and a 160 psi @ 122F. This 100' roll weighs 10.7... | |
| This 3/8"ID x .650"OD PVC/Polyurethane Lawn & Pest Spray Hose has a pressure rating of 600 psi @ 70F and 350 psi @ 122F. 300' length weighs 41 lbs. | |
| This 4" ID x 4-1/2" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 50 PSI @ 70F and a vacuum rating of 28"... | |
| This 4" ID x 4-1/2" OD Clear Suction and Delivery Hose has a working pressure of 50 PSI @ 70F and a vacuum rating of 28" Hg. It has a... | |
| This 4" ID x 4-1/2" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 50 PSI @ 70F and a vacuum rating of 28"... | |
| This 4" ID x 4-9/16" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a pressure rating of 35 PSI @ 70F and a vacuum rating of 28"... | |
| This 5/8" ID x .910" OD Red PVC Air and Water Hose have a working pressure of 250 PSI at 70F and 125 PSI at 122F. Standard length is 100'. | |
| This 5/8" ID x 1" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 150 PSI @ 70F and 65 PSI @ 122F. Minimum bend radius is 2-1/2". | |
| This 5/8"ID x .890"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 100 PSI @ 70 F and 50 PSI @ 122F. | |
| This 5/8"ID x .906"OD Red POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 250 psi @ 70F. Weight of roll is 9.5 lbs. | |
| This Double Jacket Contractor Grade Hose is coupled with 1-1/2" Male NST and 1-1/2" Female NST Aluminum Rocker Lug Couplings. Maximum working pressure is 200 psi. 50' roll weighs 12... | |
| This Double Jacket Contractor Grade Hose is coupled with 2-1/2" Male NST and 2-1/2" Female NST Aluminum Rocker Lug Couplings. Maximum working pressure is 200 psi. 50' roll weighs 23... | |
| This hose features helical reinforcement for strength and has a smooth interior. It is lightweight, has good bend radius, is economical, and has excellent flexibility. The temp range is -30... | |
| This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is... | |
| This hose is lightweight, very flexible, and has excellent chemical resistance. It also has excellent compressability and good flex fatique resistance. The temp range is -40 deg F to 225... | |
| This is used for air, fume, and light particle exhausting, blowing, and low vacuum. Ductall flexible vinyl hose highlights a supporting coil of high tensile, spring-steel wire inside flexible vinyl... | |
| White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable... | |
| Working Pressure: 200 psi @ 70F; Bend Radius: 2.5"; Weight: 8 lbs. per 100 ft. | |
| Working Pressure: 200 psi @ 70F; Bend Radius: 3.13"; Weight: 10 lbs. per 100 ft. | |
| Working Pressure: 200 psi @ 70F; Bend Radius: 3.75"; Weight: 11 lbs. per 100 ft. | |
| Working Pressure: 200 psi @ 70F; Bend Radius: 5.00"; Weight: 14 lbs. per 100 ft. | |
| Working Pressure: 200 psi @ 70F; Bend Radius: 6.25"; Weight: 17 lbs. per 100 ft. | |
| Working Pressure: 200 psi @ 70F; Bend Radius: 7.50"; Weight: 20 lbs. per 100 ft. |