U.S. Plastic Corporation Webster Centrifugal Pump 96011

Description
CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"
Description
CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96011 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96011
Webster Centrifugal Pump 96011
CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"

CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96011
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details