U.S. Plastic Corporation Datasheets for Pipe Flanges
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more
| Product Name | Notes |
|---|---|
| CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable... | |
| Dimensions: 2-5/8" Long x 2-5/8" High. Flange Diameter 2". Thread Length is 1". Requires 1-1/16" mounting hole. | |
| Dimensions: 3-1/8" Long x 2" Diameter, Thread Length is 1-3/4". Requires 1-1/16" mounting hole. | |
| Manifold 45 Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time... | |
| Manifold 90 Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time... | |
| Manifold Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Manifold Flanged fittings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Manifold Flanged Reducer Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time... | |
| Manifold Flanged Sweeps are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Manifold Flanged Tees are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Max OD: 11", Minimum Bolt Length: 4", Bolt Size: 3/4", Number of Bolt Holes: 8, Bolt Circle Diameter: 9-1/2", Approximate Weight: 4.54 lbs. | |
| Max OD: 3-1/2", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/8", Approximate Weight: .19 lbs. | |
| Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs. | |
| Max OD: 4-1/4", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/8", Approximate Weight: .36 lbs. | |
| Max OD: 4-5/8", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/2", Approximate Weight: .46 lbs. | |
| Max OD: 5", Minimum Bolt Length: 2-1/2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-7/8", Approximate Weight: .56 lbs. | |
| Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs. | |
| Max OD: 7", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 5-1/2", Approximate Weight: 1.4 lbs. | |
| Max OD: 7-1/2", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 6", Approximate Weight: 1.66 lbs. | |
| Max OD: 9", Minimum Bolt Length: 3-1/2", Bolt Size: 5/8", Number of Bolt Holes: 8, Bolt Circle Diameter: 7-1/2", Approximate Weight: 2.68 lbs. | |
| These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of... | |
| These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance... | |
| These corrosion-proof 10" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 10" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 12" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 12" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 14" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 14" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 16" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 16" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 18" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 18" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 20" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 20" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 24" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 24" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 3" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 4" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 6" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 6" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 8" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 8" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These flanges are for industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity... |