U.S. Plastic Corporation March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model 94017

Description
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.
Description
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Suppliers

Company
Product
Description
Supplier Links
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model - 94017 - U.S. Plastic Corporation
Lima, OH, USA
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model
94017
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model 94017
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94017
Product Name March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB3 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 300.000 GPM (0.00 to 1136.36 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details