U.S. Plastic Corporation Finish Thompson Sealess, High Performance Drum Pumps 95103

Description
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 6 lbs.
Description
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 6 lbs.

Suppliers

Company
Product
Description
Supplier Links
Finish Thompson Sealess, High Performance Drum Pumps - 95103 - U.S. Plastic Corporation
Lima, OH, USA
Finish Thompson Sealess, High Performance Drum Pumps
95103
Finish Thompson Sealess, High Performance Drum Pumps 95103
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 6 lbs.

Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 6 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95103
Product Name Finish Thompson Sealess, High Performance Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Mag-Safe -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Housing Material Al-alloy, coated
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details