U.S. Plastic Corporation Sethco Sealless High Power Electric Drive Pump 92025

Description
Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all light fluids up to 4000 SSU at reduced flow and head and at temperatures up to 130 F for polypropylene and 220 F for PVDF and Stainless Steel. PP and PVDF have 1 - 2/3" and SS has 1 - 3/4" diameter tube that fits into narrow neck containers and empties them to 1/2". Continuous duty. Included: Bottom inlet strainer. Motor - 115 Volt, 50/60Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 15 of cord and plug. Polypropylene and PVDF have 1" O.D. discharge; S.S. has 1-1/4" O.D. discharge. Included: Bottom inlet strainer. Motor-115 Volt, 50/60 Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 16 feet of cord and plug. Polypropylene and PVDF have 1" OD discharge; SS has 1-1/4" OD discharge.
Description
Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all light fluids up to 4000 SSU at reduced flow and head and at temperatures up to 130 F for polypropylene and 220 F for PVDF and Stainless Steel. PP and PVDF have 1 - 2/3" and SS has 1 - 3/4" diameter tube that fits into narrow neck containers and empties them to 1/2". Continuous duty. Included: Bottom inlet strainer. Motor - 115 Volt, 50/60Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 15 of cord and plug. Polypropylene and PVDF have 1" O.D. discharge; S.S. has 1-1/4" O.D. discharge. Included: Bottom inlet strainer. Motor-115 Volt, 50/60 Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 16 feet of cord and plug. Polypropylene and PVDF have 1" OD discharge; SS has 1-1/4" OD discharge.

Suppliers

Company
Product
Description
Supplier Links
Sethco Sealless High Power Electric Drive Pump - 92025 - U.S. Plastic Corporation
Lima, OH, USA
Sethco Sealless High Power Electric Drive Pump
92025
Sethco Sealless High Power Electric Drive Pump 92025
Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all light fluids up to 4000 SSU at reduced flow and head and at temperatures up to 130 F for polypropylene and 220 F for PVDF and Stainless Steel. PP and PVDF have 1 - 2/3" and SS has 1 - 3/4" diameter tube that fits into narrow neck containers and empties them to 1/2". Continuous duty. Included: Bottom inlet strainer. Motor - 115 Volt, 50/60Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 15 of cord and plug. Polypropylene and PVDF have 1" O.D. discharge; S.S. has 1-1/4" O.D. discharge. Included: Bottom inlet strainer. Motor-115 Volt, 50/60 Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 16 feet of cord and plug. Polypropylene and PVDF have 1" OD discharge; SS has 1-1/4" OD discharge.

Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all light fluids up to 4000 SSU at reduced flow and head and at temperatures up to 130 F for polypropylene and 220 F for PVDF and Stainless Steel. PP and PVDF have 1 - 2/3" and SS has 1 - 3/4" diameter tube that fits into narrow neck containers and empties them to 1/2". Continuous duty. Included: Bottom inlet strainer. Motor - 115 Volt, 50/60Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 15 of cord and plug. Polypropylene and PVDF have 1" O.D. discharge; S.S. has 1-1/4" O.D. discharge. Included: Bottom inlet strainer. Motor-115 Volt, 50/60 Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 16 feet of cord and plug. Polypropylene and PVDF have 1" OD discharge; SS has 1-1/4" OD discharge.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 92025
Product Name Sethco Sealless High Power Electric Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details