U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98128

Description
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"
Description
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98128 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98128
SANDPIPER Air-Operated Diaphragm Pump 98128
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98128
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details