U.S. Plastic Corporation Steel Lever Action Pump 90038

Description
Designed for fast transfer of lubricants, solvents, agricultural and industrial chemicals, additives and other non-corrosive liquids from drums. Most popular pump design, engineered for professional use. Zinc pump body with ribbed section aluminum die cast pump head for maximum strength. Built-in 1-1/2" and 2" bung for use on drums with either openings. Plated steel lever handle with cushioned vinyl grip for convenience. Wear resistant brass piston rings fitted onto zinc die cast piston. Comes complete with curved metal spout and telescopic suction tube for use on 15 gallon 55 gallons barrels. Dispenses approximately 8 - 10 oz. of liquid per stroke.
Description
Designed for fast transfer of lubricants, solvents, agricultural and industrial chemicals, additives and other non-corrosive liquids from drums. Most popular pump design, engineered for professional use. Zinc pump body with ribbed section aluminum die cast pump head for maximum strength. Built-in 1-1/2" and 2" bung for use on drums with either openings. Plated steel lever handle with cushioned vinyl grip for convenience. Wear resistant brass piston rings fitted onto zinc die cast piston. Comes complete with curved metal spout and telescopic suction tube for use on 15 gallon 55 gallons barrels. Dispenses approximately 8 - 10 oz. of liquid per stroke.

Suppliers

Company
Product
Description
Supplier Links
Steel Lever Action Pump - 90038 - U.S. Plastic Corporation
Lima, OH, USA
Steel Lever Action Pump
90038
Steel Lever Action Pump 90038
Designed for fast transfer of lubricants, solvents, agricultural and industrial chemicals, additives and other non-corrosive liquids from drums. Most popular pump design, engineered for professional use. Zinc pump body with ribbed section aluminum die cast pump head for maximum strength. Built-in 1-1/2" and 2" bung for use on drums with either openings. Plated steel lever handle with cushioned vinyl grip for convenience. Wear resistant brass piston rings fitted onto zinc die cast piston. Comes complete with curved metal spout and telescopic suction tube for use on 15 gallon 55 gallons barrels. Dispenses approximately 8 - 10 oz. of liquid per stroke.

Designed for fast transfer of lubricants, solvents, agricultural and industrial chemicals, additives and other non-corrosive liquids from drums. Most popular pump design, engineered for professional use. Zinc pump body with ribbed section aluminum die cast pump head for maximum strength. Built-in 1-1/2" and 2" bung for use on drums with either openings. Plated steel lever handle with cushioned vinyl grip for convenience. Wear resistant brass piston rings fitted onto zinc die cast piston. Comes complete with curved metal spout and telescopic suction tube for use on 15 gallon 55 gallons barrels. Dispenses approximately 8 - 10 oz. of liquid per stroke.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90038
Product Name Steel Lever Action Pump
Pump Type Lever Action Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details