U.S. Plastic Corporation Datasheets for Pneumatic Valve Actuators
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Hayward PMS Series Pneumatic Actuators have an air to spring (fail-safe) quarter turn actuator for use with all ball valves up to 2" in size. Heavy duty corrosion resistant plastic... | |
| The best choice for applications requiring pneumatically actuated true union ball valves, three-way ball valves or butterfly valves. These actuators are available in models with appropriate torque outputs for all... | |
| Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time... | |
| Torque Output (in-lbs) @ 80 PSI : 125, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 13.5, Air Transfer: Internal, Stroke Time... |