U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97102

Description
Model T8, 1-1/2 HP, Voltage 115/230V, Max load Amps 14.8/7.4, 1 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length
Description
Model T8, 1-1/2 HP, Voltage 115/230V, Max load Amps 14.8/7.4, 1 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97102 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97102
Hayward T Series Vertical Seal-less Immersible Pump 97102
Model T8, 1-1/2 HP, Voltage 115/230V, Max load Amps 14.8/7.4, 1 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length

Model T8, 1-1/2 HP, Voltage 115/230V, Max load Amps 14.8/7.4, 1 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97102
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details