U.S. Plastic Corporation Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Page: 1 2 3 4 5
Product Name Notes
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. Ultimate tensile strength, 9500 psi.
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and...
Acrylics refractive characteristics create a play of light that shows quality and design details to the best advantage. Acrylic can be readily formed or bent to re-direct light. Easily printed...
Be creative with clear extruded acrylic shapes. These acrylic half round rod are sold in 6' length only.
Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only.
Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Rod is not equilateral, 2-sides measure 3/4" and...
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is...
Crystal clear dense quality machined edge, acrylic circles. They are suitable for dial covers and art and they are covered with protective paper. Tolerance +/- .012". Circles are 1/8" thick.
Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet...
Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times...
High-impact resistance, minimal maintenance. Complies with major model building codes. Frosted pebble pattern is excellent for restrooms and locker rooms, industrial window glazing, overhead glazing, breezeways, carports, patios, and wherever...
Hollow rods are oversized on the OD and undersized on the ID to allow for machining They are furnished in one' increments up to a maximum of 5'. Larger sizes...
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side...
Lexan LT300 Recycled Sheet is an industrial grade sheet material extruded from internally recycled polycarbonate resins. Sheet material is an excellent candidate for a wide range of flat or vacuum...
MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet...
Multiple-wall, coextruded, clear poly-carbonate sheets. When properly installed, they will protect your windows and doors from hurricane-force winds, flying debris, severe weather, and still allow light to enter the house.
Recommended for applications requiring the best optical clarity and greatest rigidity. It can be easily die cut, punched, stitched, laminated, and cemented. It has good impact resistance and does not...
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as...
Sometimes called two-way mirrors, it is a semi-transparent film of aluminum deposited on an acrylic substrate. This allows a percentage of incondescent light to pass through while reflecting the remainder.
The Fome-Cor 327C is rigid, extruded lightweight polystyrene foam. It is faced on either side with smooth white clay coat liners, for dimensional stability and versatility. It does not contain...
The material of choice for today's screen printing industry. Ideal for indoor and outdoor applications. Made of Polypropylene material that is tougher than corrugated fiberboard and lighter than extruded plastic...
These homopolymer sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be...
These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up...
These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented...
This angle rod has a tolerance-length: +/- 1". It is dark gray in color and NSF listed, but it is not UV stabilized. Priced per Foot, sold in 10' sections...
This clear rigid vinyl sheet is polished on both sides. Each standard sheet size is 21" x 51" and is sold in full sheets only. Temperature range: 20F - 140F.
This gray PVC perforated sheet has staggered rows of holes that are 1/8" in diameter and holes are on 3/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has staggered rows of holes that are 3/16" in diameter and holes are on 5/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has staggered rows of holes that are 3/32" in diameter and holes are on 3/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has straight rows of holes that are 1/4" in diameter and holes are on 1/2" centers (center of one hole to the center of the...
This is black UV resistant and white UL 94-VO Polypropylene sheet. Working temperature 40F - 210F. White sheets only meets FDA standards. Sheets larger than 36" x 48" must ship...
This is black UV resistant and white UL 94-VO Polypropylene sheet. Working temperature 40F - 210F. White sheets only meets FDA standards.
This is exceptionally strong, inert to water and unaffected by oils, greases, and most aromatics. Flexible from -100 F to 300 F. Normally will not become brittle or yellow with...
This Lexan MR10 Sheet with Margard II Coating sheet has maximum toughness, with mar resistance approaching that of glass, and significantly improved resistance to weathering. MR-10 sheet provides extended service...
This polypropylene perforated sheet has staggered rows of holes that are 1/8" in diameter and holes are on .325" centers (center of one hole to the center of the next...
This polypropylene perforated sheet has staggered rows of holes that are 3/16" in diameter and holes are on 5/16" centers (center of one hole to the center of the next...
This polypropylene perforated sheet has straight rows of holes that are 1/4" in diameter and holes are on 1/2" centers (center of one hole to the center of the next...
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator...
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is...
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches,...
Transparent, thermoplastic sheet used widely in the point of purchase industry. Products offer superior impact strength over acrylic and cost effectiveness compared to polycarbonate, and offers deep draws, complex die-cuts,...
Use this clear abrasion resistant acrylic sheet where greatest mar resistance is needed. It incorporates the proprietary 3M 906 abrasion resistant coating under license from 3M Co. It has abrasion...
Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and...

Next >>