U.S. Plastic Corporation Datasheets for Router Bits

Router bits are rotating tools that are available in a variety of profiles and shapes. They are used with routers for edge shaping.
Router Bits: Learn more

Product Name Notes
The router bits give a superior finish and stay sharp longer. The straight flute bit has 1/4in cutting edge diameter, 3/4in cutting edge length, 1/4in shank diameter, and is 2-1/2in...
These cutting router bits give a superior finish. Available in single or double edge. The straight flute bits have 1/4" cutting edge diameter, a 3/4" cutting edge length, 1/4" shank...