DigiKey Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| CMOS Amplifier 1 Circuit Rail-to-Rail Die | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353 | |
| General Purpose Amplifier 1 Circuit SOT-23-5 | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DSBGA | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-WSON (3x3) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (3x2.5) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8 | |
| General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Push-Pull 14-SOT-23-THIN | |
| General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOT-23-THIN | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP | |
| IC OPAMP 2 CIRCUIT 8-MSOP | |
| IC OPAMP 2 CIRCUIT 8-SOP | |
| IC OPAMP 2 CIRCUIT 8-TSSOP | |
| IC OPAMP 4 CIRCUIT 14-SOP | |
| IC OPAMP 4 CIRCUIT 14-TSSOP | |
| IC OPAMP GP 1 CIRCUIT SC70-5 | |
| IC OPAMP GP 1 CIRCUIT SOT23-5 | |
| IC OPAMP GP 2 CIRCUIT 10VSSOP | |
| IC OPAMP GP 2 CIRCUIT 14SOIC | |
| IC OPAMP GP 2 CIRCUIT 8SOIC | |
| IC OPAMP GP 2 CIRCUIT 8TSSOP | |
| IC OPAMP GP 4 CIRCUIT 14SOIC | |
| IC OPAMP GP 4 CIRCUIT 14TSSOP | |
| LV R2R DUAL OP AMP EXTENDED TEMP | |
| SOP-14 | |
| SOP-8 OPERATIONAL AMPLIFIER ROHS | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-UDFN (1.8x1.2) | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP |
| << Prev | Next >> |