Texas Instruments LMV721-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier LMV721M5X/NOPB

Description
10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV721-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier - LMV721M5X/NOPB - Texas Instruments
Dallas, TX, United States
LMV721-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier
LMV721M5X/NOPB
LMV721-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier LMV721M5X/NOPB
10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SOT-23 -40 to 85

10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 10MHz SOT-23 Operational Amplifier IC
687-LMV721M5X/NOPB
Low-Power 10MHz SOT-23 Operational Amplifier IC 687-LMV721M5X/NOPB
Single-channel 10MHz, low Noise, low voltage, and low power operational amplifier 5-SOT-23 -40 to 85 Product overview: LMV721M5X/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721M5X/NOPB can be used for catalog matching and distributor lookup.

Single-channel 10MHz, low Noise, low voltage, and low power operational amplifier 5-SOT-23 -40 to 85 Product overview: LMV721M5X/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721M5X/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35221-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35221-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35221-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35221-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35221-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35221-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35221-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35221-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35221-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB - 002654-LMV721M5X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB
002654-LMV721M5X/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB 002654-LMV721M5X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002654-LMV721M5X/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5.25 V/μs Current - Input Bias: 260nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V Operating Supply Current: 1.03mA Channel Output Current: 52.6mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002654-LMV721M5X/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Operating Supply Current: 1.03mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMV721M5X/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5

Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5

Supplier's Site Datasheet
 - LMV721M5X/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5

Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV721M5X/NOPB
Instrumentation, OP Amps, Buffer Amps LMV721M5X/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV721M5X/NOPB
Instrumentation, OP Amps, Buffer Amps LMV721M5X/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV721M5X/NOPB
Instrumentation, OP Amps, Buffer Amps LMV721M5X/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV721M5X/NOPB
Instrumentation, OP Amps, Buffer Amps LMV721M5X/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV721M5X/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV721M5X/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV721M5X/NOPB
Operational Amplifiers - Op Amps LMV721M5X/NOPB
Operational Amplifiers - Op Amps 10MHz Lo Noise Lo Vtg & Lo Pwr Op Amp

Operational Amplifiers - Op Amps 10MHz Lo Noise Lo Vtg & Lo Pwr Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV721M5X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV721M5X/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV721M5X/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV721M5X/NOPB 687-LMV721M5X/NOPB 296-35221-1-ND 002654-LMV721M5X/NOPB LMV721M5X/NOPB LMV721M5X/NOPB LMV721M5X/NOPB LMV721M5X/NOPB LMV721M5X/NOPB LMV721M5X/NOPB LMV721M5X/NOPB
Product Name LMV721-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier Low-Power 10MHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721M5X/NOPB Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Output Current (Iout) 0.0240 amps
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts 2.2 volts
GBW 10 MHz 10 MHz 10 MHz 10 MHz
Slew Rate 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25E-6 V/µs
Unlock Full Specs
to access all available technical data