10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SC70 -40 to 85
10MHz Op Amp, 80uV Vos, 70dB CMRR, 5.25V/µs SR, 5.5V, SC-70, 1ch Product overview: LMV721M7X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5.25V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 5.25V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721M7X can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV721M7X | 687-LMV721M7X | LMV721M7XTR-ND | LMV721M7X | LMV721M7X | LMV721M7X |
| Product Name | LMV721-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier | 10MHz 5.25V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Output Current (Iout) | 0.0240 amps | |||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | |||
| GBW | 10 MHz | 10 MHz | ||||
| Slew Rate | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs | 5.25 V/µs | |
| CMRR | 89 dB |