STMicroelectronics, Inc. 5.5MHz 5V 300uA SOT-23 Operational Amplifier IC LMV821AILT

Description
LMV821 - Low Power High Accuracy Op Amplifier
Request a Quote Datasheet
Description
LMV821 - Low Power High Accuracy Op Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV821AILT - Rochester Electronics
Newburyport, MA, United States
LMV821 - Low Power High Accuracy Op Amplifier

LMV821 - Low Power High Accuracy Op Amplifier

Supplier's Site Datasheet
5.5MHz 5V 300uA SOT-23 Operational Amplifier IC - 687-LMV821AILT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5MHz 5V 300uA SOT-23 Operational Amplifier IC
687-LMV821AILT
5.5MHz 5V 300uA SOT-23 Operational Amplifier IC 687-LMV821AILT
5.5MHz Op Amp, 5V, 1Ch, 300uA, SOT-23-5, SM Product overview: LMV821AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5V, 300uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5V, 300uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821AILT can be used for catalog matching and distributor lookup.

5.5MHz Op Amp, 5V, 1Ch, 300uA, SOT-23-5, SM Product overview: LMV821AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5V, 300uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5V, 300uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821AILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821AILT - 019651-LMV821AILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821AILT
019651-LMV821AILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821AILT 019651-LMV821AILT
Manufacturer: STMicroelectronics Win Source Part Number: 019651-LMV821AILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.9 V/μs Current - Input Bias: 60nA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 300μA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 5.5MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019651-LMV821AILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12089-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12089-2-ND
Instrumentation, Op Amps, Buffer Amps 497-12089-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12089-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12089-1-ND
Instrumentation, Op Amps, Buffer Amps 497-12089-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12089-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12089-6-ND
Instrumentation, Op Amps, Buffer Amps 497-12089-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV821AILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV821AILT
Instrumentation, OP Amps, Buffer Amps LMV821AILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV821AILT
Operational Amplifiers - Op Amps LMV821AILT
Operational Amplifiers - Op Amps Low Power OP AMP 400uA 5V 50nA 5.5MHz

Operational Amplifiers - Op Amps Low Power OP AMP 400uA 5V 50nA 5.5MHz

Buy Now Datasheet
IC OPAMP GP 5.5MHZ RRO SOT23-5 - 761-LMV821AILT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 5.5MHZ RRO SOT23-5
761-LMV821AILT
IC OPAMP GP 5.5MHZ RRO SOT23-5 761-LMV821AILT
IC OPAMP GP 5.5MHZ RRO SOT23-5

IC OPAMP GP 5.5MHZ RRO SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV821AILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV821AILT
Instrumentation, OP Amps, Buffer Amps LMV821AILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV821AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV821AILT
Integrated Circuits (ICs) - Linear - Amplifiers LMV821AILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821AILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV821AILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV821AILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 5.5Mhz, -40 To 125Deg C, Sot23-5 Rohs Compliant Stmicroelectronics - 47AK6608 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5.5Mhz, -40 To 125Deg C, Sot23-5 Rohs Compliant Stmicroelectronics
47AK6608
Op-Amp, 5.5Mhz, -40 To 125Deg C, Sot23-5 Rohs Compliant Stmicroelectronics 47AK6608
OP-AMP, 5.5MHZ, -40 TO 125DEG C, SOT23-5 ROHS COMPLIANT: YES

OP-AMP, 5.5MHZ, -40 TO 125DEG C, SOT23-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMV821AILT 687-LMV821AILT 019651-LMV821AILT 497-12089-2-ND LMV821AILT LMV821AILT 761-LMV821AILT LMV821AILT LMV821AILT LMV821AILT 47AK6608
Product Name 5.5MHz 5V 300uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821AILT Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps IC OPAMP GP 5.5MHZ RRO SOT23-5 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 5.5Mhz, -40 To 125Deg C, Sot23-5 Rohs Compliant Stmicroelectronics
Standards RoHS RoHS RoHS
Package Type SOT; SOT23; SOT-23-5 Tape and Reel SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount
Life Cycle Stage Active Active Active Active
Supply Voltage (VS) 2.3 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
Slew Rate 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.90E-6 V/µs
Unlock Full Specs
to access all available technical data