Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, Low Power, Rail to Rail Output, CMOS Op-Amp
Operational Amplifier, Low Power, Rail to Rail Output, CMOS Op-Amp
1.4MHz CMOS Op Amp, Rail-to-Rail, 5.5V, SOT-23-5 Product overview: LMV321AS5X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321AS5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019577-LMV321AS5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 1.5 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 1mV
Family Name: LMV321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 100μA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): MAX4230AUK-T; MAX4490AUK+T; MAX4291EUK+;
Introduction Date: July 25, 2001
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, HVAC, Motor Drive & Control, Portable Devices, Communications & Networking, Audio, Consumer Electronics
Quantity per package: 3k pcs
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Low Cost RRO amp General Purpose
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OPAMP, 1.4MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMV321AS5XTR-ND | LMV321AS5X | 687-LMV321AS5X | 019577-LMV321AS5X | LMV321AS5X | LMV321AS5X | LMV321AS5X | LMV321AS5X | 31Y2310 | LMV321AS5X |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1.4MHz 5.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321AS5X | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.4Mhz, -40 To 125Deg C; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Tape and Reel | SOT; SOT23; SOT-23-5 | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 |