Low Noise, Low Vos, Single Op Amp 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 090208-LMV751M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 50μV
Family Name: LMV751
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 5MHz
Alternative Parts (Cross-Reference): MAX4122EUK-T; MAX4122EUK; MAX4412EUK; MAX4412EUK+;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit SOT-23-5
Low Noise, Low Vos, Single Op Amp 5-SOT-23 -40 to 85 Product overview: LMV751M5X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV751M5X can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV751M5X | 090208-LMV751M5X | LMV751M5X-ND | 687-LMV751M5X | LMV751M5X | LMV751M5X | LMV751M5X | LMV751M5X |
| Product Name | LMV751 Low Noise, Low Vos, Single Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV751M5X | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | 5 volts | 2.7 volts | ||||
| VOS | 1 millivolts | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | ||||
| Quiescent Current (IQ) | 950 microamps | |||||||
| CMRR | 103 dB | |||||||
| GBW | 5 MHz | 5 MHz | 5 MHz | 5 MHz |