Texas Instruments LMV791 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown LMV791MK/NOPB

Description
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown 6-SOT -40 to 125
Request a Quote
Description
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown 6-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV791 is a single-channel, low-noise, CMOS input operational amplifier with shutdown, designed for low-voltage and low-power applications. It operates from a 1.8 V to 5.5 V supply and features a unity-gain bandwidth of 17 MHz, input-referred voltage noise of 5.8 nV/√Hz, and a quiescent current of 1.15 mA per channel in enable mode. The device includes a rail-to-rail output stage capable of driving 600-Ω loads and provides a shutdown mode consuming 0.02 µA per channel. It is packaged in a 6-pin SOT-23-THIN, measuring 2.90 mm × 1.60 mm, and operates over a temperature range of −40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LMV791 is a single-channel, low-noise, CMOS input operational amplifier with shutdown, designed for low-voltage and low-power applications. It operates from a 1.8 V to 5.5 V supply and features a unity-gain bandwidth of 17 MHz, input-referred voltage noise of 5.8 nV/√Hz, and a quiescent current of 1.15 mA per channel in enable mode. The device includes a rail-to-rail output stage capable of driving 600-Ω loads and provides a shutdown mode consuming 0.02 µA per channel. It is packaged in a 6-pin SOT-23-THIN, measuring 2.90 mm × 1.60 mm, and operates over a temperature range of −40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LMV791 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown - LMV791MK/NOPB - Texas Instruments
Dallas, TX, United States
LMV791 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown
LMV791MK/NOPB
LMV791 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown LMV791MK/NOPB
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown 6-SOT -40 to 125

17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown 6-SOT -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791MK/NOPB - 1202257-LMV791MK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791MK/NOPB
1202257-LMV791MK/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791MK/NOPB 1202257-LMV791MK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202257-LMV791MK/NOP B Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.1pA Voltage - Input Offset: 100μV Family Name: LMV791 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.15mA Manufacturer Homepage: www.ti.com Manufacturer Package: TSOT-23-6 Output Current per Channel: 60mA SR - Slew Rate: 11.5 V/μs GBP - Gain Bandwidth Product: 17MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V Alternative Parts (Cross-Reference): LMR981G-GTR; LMR981G-TR; MAX4237EUT; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202257-LMV791MK/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.1pA
Voltage - Input Offset: 100μV
Family Name: LMV791
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.15mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Output Current per Channel: 60mA
SR - Slew Rate: 11.5 V/μs
GBP - Gain Bandwidth Product: 17MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMR981G-GTR; LMR981G-TR; MAX4237EUT;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMV791MK/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1650uV Offset-Max, CMOS, PDSO6

Operational Amplifier, 1 Func, 1650uV Offset-Max, CMOS, PDSO6

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV791MK/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV791MK/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV791MK/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV791MK/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV791MK/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV791MK/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV791MK/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV791MK/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV791MK/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN

Buy Now Datasheet
Singapore, Singapore
17MHz 1.8V 5.5V Operational Amplifier IC
687-LMV791MK/NOPB
17MHz 1.8V 5.5V Operational Amplifier IC 687-LMV791MK/NOPB
17MHz Op Amp, CMOS, 1.8V-5.5V, 1.15mA, TSOT Product overview: LMV791MK/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV791MK/NOPB can be used for catalog matching and distributor lookup.

17MHz Op Amp, CMOS, 1.8V-5.5V, 1.15mA, TSOT Product overview: LMV791MK/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV791MK/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV791MK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV791MK/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV791MK/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-THIN

IC OPAMP GP 1 CIRCUIT SOT23-THIN

Supplier's Site
IC OPAMP GP 1 CIRCUIT TSOT23-6 - 815-LMV791MK/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT TSOT23-6
815-LMV791MK/NOPB
IC OPAMP GP 1 CIRCUIT TSOT23-6 815-LMV791MK/NOPB
IC OPAMP GP 1 CIRCUIT TSOT23-6

IC OPAMP GP 1 CIRCUIT TSOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791MK/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV791MK/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV791MK/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-THIN

IC OPAMP GP 1 CIRCUIT SOT23-THIN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV791MK/NOPB
Operational Amplifiers - Op Amps LMV791MK/NOPB
Operational Amplifiers - Op Amps 17MHz Lo Noise CMOS Input 1.8V OP Amps

Operational Amplifiers - Op Amps 17MHz Lo Noise CMOS Input 1.8V OP Amps

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV791MK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV791MK/NOPB
Instrumentation, OP Amps, Buffer Amps LMV791MK/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV791MK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV791MK/NOPB
Instrumentation, OP Amps, Buffer Amps LMV791MK/NOPB
LMV791 SINGLE 17 MHZ, LOW NOISE,

LMV791 SINGLE 17 MHZ, LOW NOISE,

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV791MK/NOPB 1202257-LMV791MK/NOPB LMV791MK/NOPB LMV791MK/NOPBCT-ND 687-LMV791MK/NOPB LMV791MK/NOPB 815-LMV791MK/NOPB LMV791MK/NOPB LMV791MK/NOPB LMV791MK/NOPB LMV791MK/NOPB
Product Name LMV791 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791MK/NOPB Instrumentation, Op Amps, Buffer Amps 17MHz 1.8V 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 1 CIRCUIT TSOT23-6 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 1.35 millivolts 0.1000 millivolts 0.1000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118PBG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
4 suppliers
 - AD515JH - Rochester Electronics
Specs
Package Type TO-220; TO-220-3
Life Cycle Stage Obsolete
View Details
3 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details