Texas Instruments LMV341 Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown LMV341IDBVRE4

Description
Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV341 Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown - LMV341IDBVRE4 - Texas Instruments
Dallas, TX, United States
LMV341 Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown
LMV341IDBVRE4
LMV341 Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown LMV341IDBVRE4
Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 6-SOT-23 -40 to 125

Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1MHz SOT-23 Operational Amplifier IC
687-LMV341IDBVRE4
1MHz SOT-23 Operational Amplifier IC 687-LMV341IDBVRE4
1MHz Op Amp, Rail-to-Rail Out, CMOS, SOT-23-6, 1Ch Product overview: LMV341IDBVRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341IDBVRE4 can be used for catalog matching and distributor lookup.

1MHz Op Amp, Rail-to-Rail Out, CMOS, SOT-23-6, 1Ch Product overview: LMV341IDBVRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341IDBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV341IDBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV341IDBVRE4-ND
Instrumentation, Op Amps, Buffer Amps LMV341IDBVRE4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDBVRE4 - 1202096-LMV341IDBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDBVRE4
1202096-LMV341IDBVRE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDBVRE4 1202096-LMV341IDBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1202096-LMV341IDBVRE 4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 107μA Amplifier Type: General Purpose Slew Rate: 1V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 1pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LMV341 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1202096-LMV341IDBVRE4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 107μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: LMV341
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV341IDBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV341IDBVRE4
Integrated Circuits (ICs) - Linear - Amplifiers LMV341IDBVRE4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV341IDBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV341IDBVRE4
Instrumentation, OP Amps, Buffer Amps LMV341IDBVRE4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDBVRE4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV341IDBVRE4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV341IDBVRE4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV341IDBVRE4
Operational Amplifiers - Op Amps LMV341IDBVRE4
Operational Amplifiers - Op Amps Single Rail-To-Rail Output CMOS

Operational Amplifiers - Op Amps Single Rail-To-Rail Output CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV341IDBVRE4 687-LMV341IDBVRE4 LMV341IDBVRE4-ND 1202096-LMV341IDBVRE4 LMV341IDBVRE4 LMV341IDBVRE4 LMV341IDBVRE4 LMV341IDBVRE4
Product Name LMV341 Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 1MHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDBVRE4 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 4 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 170 microamps
CMRR 56 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers