Texas Instruments High-Performance Analog Dual 1MHz 5.5V Operational Amplifier IC LMV358MMX

Description
Dual Op Amp, 1MHz GBW, 1.7mV Vos, 5.5V, VSSOP-8 Product overview: LMV358MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1MHz GBW, 1.7mV Vos, 5.5V, VSSOP-8 Product overview: LMV358MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1MHz 5.5V Operational Amplifier IC
687-LMV358MMX
Dual 1MHz 5.5V Operational Amplifier IC 687-LMV358MMX
Dual Op Amp, 1MHz GBW, 1.7mV Vos, 5.5V, VSSOP-8 Product overview: LMV358MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358MMX can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz GBW, 1.7mV Vos, 5.5V, VSSOP-8 Product overview: LMV358MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358MMX - 093717-LMV358MMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358MMX
093717-LMV358MMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358MMX 093717-LMV358MMX
Manufacturer: Texas Instruments Win Source Part Number: 093717-LMV358MMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Family Name: LMV358 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 210μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): MAX4402AUA+; MAX4416EUA; MAX4416EUA-T; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 093717-LMV358MMX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Family Name: LMV358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 210μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MAX4402AUA+; MAX4416EUA; MAX4416EUA-T;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV358MMXTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV358MMXTR-ND
Instrumentation, Op Amps, Buffer Amps LMV358MMXTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV358MMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV358MMX
Integrated Circuits (ICs) - Linear - Amplifiers LMV358MMX
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV358MMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV358MMX
Instrumentation, OP Amps, Buffer Amps LMV358MMX
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358MMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV358MMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV358MMX
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV358MMX 093717-LMV358MMX LMV358MMXTR-ND LMV358MMX LMV358MMX LMV358MMX
Product Name Dual 1MHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358MMX Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape and Reel SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details