Texas Instruments LMV654 12 MHz, Low Voltage, Low Power Amplifier LMV654MTX/NOPB

Description
12 MHz, Low Voltage, Low Power Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
12 MHz, Low Voltage, Low Power Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV654 12 MHz, Low Voltage, Low Power Amplifier - LMV654MTX/NOPB - Texas Instruments
Dallas, TX, United States
LMV654 12 MHz, Low Voltage, Low Power Amplifier
LMV654MTX/NOPB
LMV654 12 MHz, Low Voltage, Low Power Amplifier LMV654MTX/NOPB
12 MHz, Low Voltage, Low Power Amplifier 14-TSSOP -40 to 125

12 MHz, Low Voltage, Low Power Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-42685-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-42685-2-ND
Instrumentation, Op Amps, Buffer Amps 296-42685-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-42685-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-42685-1-ND
Instrumentation, Op Amps, Buffer Amps 296-42685-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-42685-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-42685-6-ND
Instrumentation, Op Amps, Buffer Amps 296-42685-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MTX/NOPB - 122200-LMV654MTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MTX/NOPB
122200-LMV654MTX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MTX/NOPB 122200-LMV654MTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122200-LMV654MTX/NOP B Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 122μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122200-LMV654MTX/NOPB
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 122μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Quad 12MHz 5.5V Operational Amplifier IC
687-LMV654MTX/NOPB
Low-Power Quad 12MHz 5.5V Operational Amplifier IC 687-LMV654MTX/NOPB
Quad 12MHz Op Amp, Low Power, 2.7-5.5V, 122uA, 14-TSSOP Product overview: LMV654MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 12MHz, 5.5V, 122uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 12MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV654MTX/NOPB can be used for catalog matching and distributor lookup.

Quad 12MHz Op Amp, Low Power, 2.7-5.5V, 122uA, 14-TSSOP Product overview: LMV654MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 12MHz, 5.5V, 122uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 12MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV654MTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV654MTX/NOPB
Operational Amplifiers - Op Amps LMV654MTX/NOPB
Operational Amplifiers - Op Amps Quad 12 MHz, low voltage, low power amplifier 14-TSSOP -40 to 125

Operational Amplifiers - Op Amps Quad 12 MHz, low voltage, low power amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV654MTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV654MTX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV654MTX/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV654MTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV654MTX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV654MTX/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV654MTX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV654MTX/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV654MTX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV654MTX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV654MTX/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV654MTX/NOPB 296-42685-2-ND 122200-LMV654MTX/NOPB 687-LMV654MTX/NOPB LMV654MTX/NOPB LMV654MTX/NOPB LMV654MTX/NOPB LMV654MTX/NOPB LMV654MTX/NOPB
Product Name LMV654 12 MHz, Low Voltage, Low Power Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MTX/NOPB Low-Power Quad 12MHz 5.5V Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 14-TSSOP Tape and Reel SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.1220 milliamps 0.1220 milliamps 0.1220 milliamps 0.1220 milliamps
Slew Rate 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3.00E-6 V/µs 3 V/µs
Unlock Full Specs
to access all available technical data